The TPCF8101(TE85L) is an N-channel Power MOSFET from Toshiba Semiconductor and Storage. It is designed to deliver high efficiency and reliability in power management applications. The device features a low drain-source on-resistance, enabling efficient power conversion with minimal losses.
Applications
- DC-DC Converters
- AC-DC Adapters
- Power Management in Portable Devices
- Motor Control Applications
Features
- N-Channel MOSFET
- Low Drain-Source On-Resistance (RDS(on))
- High-Speed Switching Capability
- Surface-Mount Package (TE85L)
- Lead-Free
Benefits
- Improved Power Efficiency
- Reduced Heat Dissipation
- Fast Switching for High-Frequency Applications
- Compact Design for Space-Constrained Systems
- Environmentally Friendly
Technical Specifications
The TPCF8101(TE85L) boasts a drain-source voltage (VDS) rating of 30V and a continuous drain current (ID) rating of 7.5A. The typical RDS(on) is 14 mΩ at VGS = 10V and 21 mΩ at VGS = 4.5V. The gate-source threshold voltage (VGS(th)) ranges from 1.0V to 2.5V. The device is available in a TE85L surface-mount package, making it suitable for automated assembly processes. It complies with RoHS standards.
The TPCF8101(TE85L) is optimized for high-performance power management systems. Its low on-resistance and rapid switching capabilities result in enhanced efficiency and reduced energy consumption. The compact TE85L package enables high-density designs, making it a great fit for modern portable devices and power supplies.