EN
  • EN
  • DE

SMAJ11A-F

Part No SMAJ11A-F
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Category Circuit Protection
Family TVS - Diodes
Win Source Part Number 190614-SMAJ11A-F
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Computers & Computer Peripherals, Imaging, Video & Vision, Industrial
Ultra Librarian 3D Model Ultra Librarian SMAJ11A-F CAD Model

Description

Product Overview: SMAJ11A-F from Diodes Incorporated

The SMAJ11A-F is a robust transient voltage suppressor (TVS) diode designed by Diodes Incorporated to provide high-quality circuit protection in a compact package. This TVS diode is specifically engineered to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and electrostatic discharge (ESD). With its fast response time and low incremental surge resistance, the SMAJ11A-F is an ideal choice for safeguarding high-speed data lines and I/O interfaces.

Key Features

  • Stand-off Voltage: The SMAJ11A-F offers a stand-off voltage of 11V, making it suitable for a variety of applications that require this specific level of voltage protection.
  • Peak Pulse Power: It can handle a peak pulse power of 400W for 10/1000μs waveforms, providing a high degree of protection against surge events.
  • Clamping Voltage: In the event of a voltage spike, the SMAJ11A-F clamps at a maximum voltage of 18.2V, ensuring that the protected components are not exposed to damaging high voltages.
  • Low Leakage Current: This diode features a low leakage current, minimizing power loss and ensuring efficiency in normal operation.
  • Fast Response Time: The device reacts almost instantaneously to transient voltage changes, offering immediate protection to sensitive circuits.
  • Operating Temperature Range: The SMAJ11A-F operates effectively within a temperature range of -55°C to 150°C, accommodating a wide range of environmental conditions.

Applications

The SMAJ11A-F is versatile and can be used in various applications, including:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Industrial systems with sensitive microcontroller or sensor circuits
  • Networking devices like routers and switches that require reliable data line protection
  • Automotive electronics where durability and reliability are paramount
  • Power supply units where surge protection is critical

Package and Quality Assurance

The SMAJ11A-F comes in a low-profile SMA (DO-214AC) package, optimized for automated assembly processes and known for its good thermal performance. Diodes Incorporated ensures that each device meets rigorous quality standards, providing reliable protection for your electronic designs.

With its combination of features, the SMAJ11A-F from Diodes Incorporated stands out as a superior choice for designers looking to enhance the durability and longevity of their electronic products.

You May Also Be Interested in

MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.7155
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1,165+ $0.0497 $57.9005
2,860+ $0.0404 $115.5440
4,415+ $0.0393 $173.5095
6,065+ $0.0381 $231.0765
7,815+ $0.0370 $289.1550
10,345+ $0.0335 $346.5575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 1165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess