EN
  • EN
  • DE

SMAJ13CA-13-F

Part No SMAJ13CA-13-F
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 13VWM 21.5VC SMA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 13V
Minimum Breakdown Voltage 14.4V
Max Clamping Voltage 21.5V
Peak Pulse Current(Ippm) 18.6A
Power Dissipation - Pd 400W
Applications General Purpose
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SMA
Win Source Part Number 029010-SMAJ13CA-13-F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMAJ13CA-13-F CAD Model

Description

Product Overview: SMAJ13CA-13-F by Diodes Incorporated

The SMAJ13CA-13-F is a robust transient voltage suppressor (TVS) diode designed by Diodes Incorporated to provide high-quality circuit protection. This TVS diode is specifically crafted to shield sensitive electronic equipment from voltage spikes and surges that can occur due to sudden power disturbances, lightning strikes, or electrostatic discharge. The SMAJ13CA-13-F is a preferred choice for system designers looking to enhance the reliability and durability of their electronic products.

Key Features

  • Bi-directional Surge Protection: The SMAJ13CA-13-F offers bi-directional clamping, making it effective for protecting circuits that may encounter reverse surges.
  • Stand-off Voltage: This device has a stand-off voltage of 13V, providing a suitable voltage threshold before clamping occurs, ensuring compatibility with a range of applications.
  • Peak Pulse Power: It can handle a high peak pulse power of 400W (10/1000μs), allowing it to absorb significant transient energy without failure.
  • Fast Response Time: The diode boasts an exceptionally rapid response time to transient events, providing immediate protection once a voltage spike is detected.
  • Low Incremental Surge Resistance: The low surge resistance minimizes the voltage drop across the diode during a surge event, ensuring better protection.
  • DO-214AC Package: Encased in a DO-214AC (SMA) package, the SMAJ13CA-13-F is designed for compact and efficient PCB mounting.
  • RoHS Compliant: This product is compliant with RoHS standards, reflecting Diodes Incorporated's commitment to environmental responsibility.

Applications

The SMAJ13CA-13-F is versatile and can be employed in a wide array of applications where transient voltage protection is critical. It is commonly used in:

  • Portable Devices
  • Power Supply Networks
  • Communication Systems
  • AC/DC Applications
  • Automotive Electronics
  • Industrial Control Systems

With its excellent clamping capability, low leakage, and fast response time, the SMAJ13CA-13-F from Diodes Incorporated is an ideal solution for designers and engineers looking to bolster the safety and longevity of their electronic systems against voltage transients. Its industry-standard packaging and compliance with environmental regulations make it a reliable and conscientious choice for a multitude of applications.

You May Also Be Interested in

Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Diodes Incorporated
General Protection PP SOT23 T&R
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1358 $50.2460
900+ $0.1115 $100.3500
1,390+ $0.1080 $150.1200
1,915+ $0.1045 $200.1175
2,480+ $0.1010 $250.4800
3,315+ $0.0906 $300.3390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,790 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess