EN
  • EN
  • DE

SMAJ150A-13-F

Part No SMAJ150A-13-F
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 150VWM 243VC SMA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 150V
Minimum Breakdown Voltage 167V
Max Clamping Voltage 243V
Peak Pulse Current(Ippm) 1.6A
Power Dissipation - Pd 400W
Applications General Purpose
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SMA
Win Source Part Number 1097407-SMAJ150A-13-F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMAJ150A-13-F CAD Model

Description

Diodes Incorporated SMAJ150A-13-F TVS Diode

The SMAJ150A-13-F is a robust transient voltage suppressor (TVS) diode from Diodes Incorporated, designed to protect sensitive electronic equipment from voltage spikes and transient events. This TVS diode is a preferred choice for safeguarding sensitive components in a variety of applications, including consumer electronics, industrial systems, and communication networks.

Key Features and Benefits

  • High Surge Capability: With its ability to handle high surge events, the SMAJ150A-13-F provides excellent protection against transient overvoltages, ensuring the longevity and reliability of electronic systems.
  • 150V Stand-off Voltage: The device has a stand-off voltage of 150 volts, which makes it suitable for a wide range of applications where this level of protection is required.
  • Unidirectional Protection: This component is unidirectional, which means it offers protection in one direction, ideal for DC voltage circuits where polarity is constant.
  • Low Leakage Current: The low leakage current characteristic of the SMAJ150A-13-F ensures minimal power loss when the device is in standby mode, contributing to the energy efficiency of the overall system.
  • Compact SMA Package: Encased in a small and lightweight Surface-Mounted Device (SMD) package, it is designed for automated PCB assembly processes, saving space on the board and reducing manufacturing costs.
  • Compliance with Standards: The SMAJ150A-13-F meets or exceeds various industry standards, including RoHS and REACH compliance, ensuring a product that is both environmentally friendly and safe for use in a wide range of markets.

Applications

The versatility of the SMAJ150A-13-F makes it an ideal choice for a multitude of applications. It is commonly used in:

  • Power supply circuits
  • Portable devices
  • AC/DC applications
  • Telecommunication systems
  • Microprocessor-based equipment
  • Industrial control systems

With its combination of high surge capability, precision stand-off voltage, and compact packaging, the SMAJ150A-13-F from Diodes Incorporated is an excellent protective solution for your sensitive electronic circuits, ensuring both performance and reliability.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SMB
Lowest to $0.1455
Littelfuse Inc.
TVS DIODE 77.8VWM 125VC SMC
Need more? Email Us
Vishay
TVS DIODE 36VWM DO214AB
Lowest to $0.8498
ON Semiconductor
TVS DIODE 11.1VWM 18.2VC SMB
Need more? Email Us
STMicroelectronics
TVS DIODE 25.6VWM 53.5VC SMC
Lowest to $2.3281
ON Semiconductor
TVS DIODE 64.1VWM 103VC SMB
Need more? Email Us
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Littelfuse Inc.
TVS DIODE 85.5VWM 137VC SMB
Lowest to $0.3361
ON Semiconductor
TVS DIODE 8.5VWM 14.4VC SMC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
390+ $0.1298 $50.6220
940+ $0.1065 $100.1100
1,455+ $0.1032 $150.1560
2,005+ $0.0998 $200.0990
2,595+ $0.0965 $250.4175
3,470+ $0.0865 $300.1550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 390 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess