EN
  • EN
  • DE

SMAJ36CAQ-13-F

Part No SMAJ36CAQ-13-F
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 36V
Voltage - Breakdown (Min) 40V
Voltage - Clamping (Max) @ Ipp 58.1V
Current - Peak Pulse (10/1000µs) 6.9A
Power - Peak Pulse 400W
Power Line Protection No
Applications Automotive
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package SMA
Base Product Number SMAJ36
Other Names SMAJ36CAQ-13-FDITR,SMAJ36CAQ-13-FDICT,SMAJ36CAQ-13-FDIDKR
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1301004-SMAJ36CAQ-13-F
Ultra Librarian 3D Model Ultra Librarian SMAJ36CAQ-13-F CAD Model

Description

Diodes Incorporated SMAJ36CAQ-13-F Product Overview

The SMAJ36CAQ-13-F from Diodes Incorporated is a robust transient voltage suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage spikes and transients. This device is part of the SMAJ series, which is known for its high reliability and performance in a compact SMA package. The SMAJ36CAQ-13-F is specifically engineered to safeguard circuits against the detrimental effects of voltage surges that can occur due to lightning strikes, load switch, or the inductive discharge of motors.

Key Features and Benefits

  • Transient Protection: The SMAJ36CAQ-13-F can clamp transient voltages and dissipate high surge currents, ensuring the safety of the connected components.
  • Bi-directional Design: As a bi-directional TVS diode, it provides symmetrical protection for both positive and negative voltage transients, making it versatile for different circuit configurations.
  • Stand-off Voltage: This device features a stand-off voltage of 36V, which allows it to remain non-conductive under normal operating conditions until a voltage spike occurs.
  • High Surge Capability: With its excellent surge capability, the SMAJ36CAQ-13-F can handle large transient power surges without compromising its integrity or performance.
  • Low Leakage Current: It has a low leakage current, minimizing power loss and ensuring energy efficiency when the diode is in its stand-by state.
  • ISO 9001 and ISO 14001 Certified: Manufactured by Diodes Incorporated, a company certified with ISO 9001 and ISO 14001, ensuring high standards of quality and environmental management.
  • RoHS Compliant: The SMAJ36CAQ-13-F is RoHS compliant, adhering to environmental regulations by avoiding the use of hazardous substances.

Applications

The SMAJ36CAQ-13-F is ideal for a variety of applications where transient voltage protection is critical. It is commonly used in:

  • Consumer electronics such as TVs, computers, and other multimedia devices
  • Telecommunication systems including mobile phones and network devices
  • Industrial control systems and automation equipment
  • Power supply and distribution units
  • Automotive electronics and safety systems

With its reliable performance and compact form factor, the SMAJ36CAQ-13-F is a trusted choice for engineers and designers looking to enhance the durability and longevity of their electronic products.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Diodes Incorporated
General Protection PP SOT23 T&R
Need more? Email Us
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess