Product Overview: SMAZ22 - Diodes Incorporated
The SMAZ22 from Diodes Incorporated is a robust surface-mount Zener diode designed to provide precision voltage regulation and protection in a wide range of electronic circuits. This high-performance diode is encapsulated in a compact SMA package, which ensures a minimal footprint on the PCB while offering excellent power dissipation characteristics.
Key Features
- Nominal Zener Voltage: 22V, providing stable voltage regulation for a variety of applications.
- Power Dissipation: Capable of handling up to 1W of power, making it suitable for high-density circuit designs.
- High Surge Capability: Designed to withstand voltage surges, ensuring reliable performance under stressful conditions.
- Surface-Mount Package: The SMA footprint allows for efficient use of PCB space and is ideal for automated assembly processes.
- Wide Operating Temperature Range: Operates effectively over a temperature range of -55°C to +150°C, suitable for industrial and automotive applications.
Applications
The SMAZ22 Zener diode is versatile and can be used in various applications, including:
- Voltage regulation modules
- Overvoltage protection circuits
- Switching power supplies
- Consumer electronics
- Industrial electronics
- Automotive systems
Quality and Reliability
Diodes Incorporated is known for its commitment to quality, and the SMAZ22 is no exception. It is manufactured using rigorous standards to ensure high reliability and performance consistency. The diode is also RoHS compliant, reflecting the company's dedication to environmental responsibility.
Conclusion
With its precise voltage control, high power dissipation, and compact form factor, the SMAZ22 Zener diode from Diodes Incorporated is an excellent choice for designers looking to integrate voltage regulation and protection into their electronic systems. Its ability to handle temperature variations and voltage surges makes it a reliable component for even the most demanding applications.