EN
  • EN
  • DE

SMBJ40A-13-F

Part No SMBJ40A-13-F
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 40VWM 64.5VC SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 40V
Minimum Breakdown Voltage 44.4V
Max Clamping Voltage 64.5V
Peak Pulse Current(Ippm) 9.3A
Power Dissipation - Pd 600W
Applications General Purpose
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SMB
Win Source Part Number 064836-SMBJ40A-13-F
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian SMBJ40A-13-F CAD Model

Description

Overview of SMBJ40A-13-F from Diodes Incorporated

The SMBJ40A-13-F is a high-quality, robust transient voltage suppressor (TVS) diode designed and manufactured by Diodes Incorporated. This TVS diode is specifically engineered to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and other transient voltage events. It is an essential component for ensuring the reliability and longevity of a wide range of electronic systems.

Key Features

  • Stand-off Voltage: The SMBJ40A-13-F has a stand-off voltage of 40V, which makes it suitable for protecting circuits with a working voltage up to this level.
  • Peak Pulse Power: It offers excellent transient power handling capabilities with a peak pulse power of 600W (10/1000μs waveform).
  • Clamping Voltage: In the event of a voltage spike, the device clamps at a maximum voltage of 64.5V, ensuring that connected components are shielded from harmful overvoltage conditions.
  • Uni-directional Protection: The SMBJ40A-13-F provides uni-directional protection, guarding against voltage transients in one polarity.
  • Package: Housed in an SMB package, it is compact and suitable for surface-mount technology (SMT), which makes it ideal for high-density circuit board designs.
  • Compliance: It meets the ISO 7637-2 surge specification and is compliant with the RoHS and REACH environmental standards, ensuring it can be used in a wide range of international products.

Applications

The SMBJ40A-13-F is designed for use in a variety of applications, including:

  • Consumer electronics such as televisions, computers, and gaming systems
  • Telecommunication systems including cell phones and networking equipment
  • Industrial control systems
  • Automotive electronics
  • Power supply and voltage regulation modules

Reliability and Quality

Diodes Incorporated ensures that the SMBJ40A-13-F meets the highest quality and reliability standards. Each diode undergoes rigorous testing to certify its performance under extreme conditions. With its fast response time and low incremental surge resistance, the SMBJ40A-13-F is an ideal choice for providing effective protection in a wide array of electronic devices.

In summary, the SMBJ40A-13-F from Diodes Incorporated is a versatile and reliable component that offers superior protection against voltage transients, making it an invaluable addition to any sensitive electronic system.

You May Also Be Interested in

Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
960+ $0.0604 $57.9840
2,045+ $0.0566 $115.7470
3,175+ $0.0547 $173.6725
4,560+ $0.0507 $231.1920
5,925+ $0.0487 $288.5475
7,410+ $0.0468 $346.7880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,620 pieces
MOQ: 960 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess