EN
  • EN
  • DE

SMBJ54CA-13

Part No SMBJ54CA-13
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Diodes Incorporated
Series SMBJ
Package Tape & Reel
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 54V
Voltage - Breakdown (Min) 60V
Voltage - Clamping (Max) @ Ipp 87.1V
Current - Peak Pulse (10/1000µs) 6.9A
Power - Peak Pulse 600W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMB
Base Product Number SMBJ54
Other Names SMBJ54CATR,SMBJ54CADICT,SMBJ54CATR,SMBJ54CACT,SMBJ54CADITR,SMBJ54CADIDKR,SMBJ54CACT,SMBJ54CA13
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1300970-SMBJ54CA-13
Ultra Librarian 3D Model Ultra Librarian SMBJ54CA-13 CAD Model

Description

Diodes Incorporated SMBJ54CA-13 TVS Diode

The SMBJ54CA-13 from Diodes Incorporated is a robust transient voltage suppressor (TVS) diode, designed to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and other transient voltage events. This TVS diode is an ideal solution for safeguarding voltage-sensitive components which can be affected by these high energy phenomena in various applications, such as industrial systems, consumer electronics, automotive electronics, and more.

Constructed with Diodes Incorporated's cutting-edge technology, the SMBJ54CA-13 is a bidirectional TVS diode that offers a standoff voltage of 54V, making it suitable for systems that operate in this voltage range. It is capable of clamping and dissipating the excess energy of voltage spikes to the ground, thereby protecting the integrity of the electronic device it is used in.

The SMBJ54CA-13 comes in a compact SMB (DO-214AA) surface-mount package, which is highly valued for its space-saving properties and ease of integration into a wide range of electronic assemblies. The device is characterized by its fast response time to transient events, typically in the picosecond range, ensuring that the connected components are shielded promptly from sudden voltage surges.

Key features of the SMBJ54CA-13 include a peak pulse power dissipation of 600W for a 10/1000μs waveform, which allows it to withstand significant power surges without failure. The device also has a low incremental surge resistance and is RoHS compliant, minimizing the environmental impact and meeting the requirements for lead-free electronic components.

With its high surge capability, reliability, and compliance with IEC 61000-4-2 and IEC 61000-4-4 standards, the SMBJ54CA-13 is an excellent choice for circuit protection in a variety of demanding environments. Its ability to handle repetitive surges and robust construction ensures long-term reliability, providing peace of mind for designers and engineers looking to enhance the durability and safety of their electronic systems.

In summary, the SMBJ54CA-13 from Diodes Incorporated is a high-performance, surface-mount TVS diode that offers superior protection against voltage transients, ensuring the stability and longevity of sensitive electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess