EN
  • EN
  • DE

SMBT70A-13-F

Part No SMBT70A-13-F
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 70VWM 100VC SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 70V
Minimum Breakdown Voltage 44.8V
Max Clamping Voltage 100V
Peak Pulse Current(Ippm) 5.3A
Power Dissipation - Pd 600W
Applications Automotive
Capacitance @ Frequency 290pF @ 1MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SMB
Win Source Part Number 029267-SMBT70A-13-F
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SMBT70A-13-F CAD Model

Description

Product Overview: SMBT70A-13-F by Diodes Incorporated

The SMBT70A-13-F is a robust surface-mount Transient Voltage Suppressor (TVS) diode, meticulously engineered by Diodes Incorporated to provide cutting-edge circuit protection. This device is designed to shield sensitive electronic equipment from voltage transients induced by system load dump and other transient voltage events. With its compact SMB package, it is an ideal choice for space-constrained applications where efficient use of PCB real estate is crucial.

Key Features

  • Peak Pulse Power Dissipation: The SMBT70A-13-F has an impressive peak pulse power dissipation of 600W for a 10/1000μs waveform, ensuring reliable protection against high energy transients.
  • Stand-off Voltage: With a stand-off voltage of 70V, it provides a secure buffer zone for electronic components, preventing them from exposure to potentially damaging overvoltage conditions.
  • Clamping Voltage: Upon encountering a voltage surge, the SMBT70A-13-F clamps to a safe voltage level of 113V, safeguarding connected components from the surge.
  • Low Leakage Current: It features a low leakage current, minimizing power loss and ensuring energy efficiency in standby mode.
  • Fast Response Time: The diode offers a rapid response time to transient events, typically in the picosecond range, providing immediate protection upon detection of a surge.
  • Operating Temperature Range: The device operates effectively across a broad temperature range from -55°C to +150°C, making it suitable for various challenging environments.

Applications

The SMBT70A-13-F is an excellent choice for a wide array of applications, including:

  • Portable Devices
  • Power Supply Protection
  • Automotive Electronics
  • Industrial Systems
  • Network Protection

With its combination of high surge capability, fast response, and low leakage current, the SMBT70A-13-F from Diodes Incorporated is an essential component for designers who are looking to enhance the reliability and longevity of their electronic systems. Whether it's for consumer electronics or industrial-grade applications, this TVS diode stands as a testament to Diodes Incorporated's commitment to providing high-quality circuit protection solutions.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 53VWM 85VC SMB
Lowest to $0.2391
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Littelfuse Inc.
TVS DIODE 77.8VWM 125VC SMC
Need more? Email Us
Microsemi Corporation
TVS DIODE 75VWM 14SOIC / Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 14-SOIC
Lowest to $1.9589
SMC Diode Solutions
TVS DIODE 150VWM 243VC SMB
Lowest to $0.1287
Littelfuse Inc.
TVS DIODE 154VWM 246VC SMB
Lowest to $0.2502
Panasonic
TVS DIODE 4VWM SSSMINI3P
Lowest to $0.3269
Littelfuse Inc.
TVS DIODE 85.5VWM 137VC SMB
Lowest to $0.3361

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5611 $50.4990
220+ $0.4604 $101.2880
340+ $0.4460 $151.6400
465+ $0.4316 $200.6940
600+ $0.4172 $250.3200
805+ $0.3741 $301.1505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess