EN
  • EN
  • DE

SMCJ17AQ-13-F

Part No SMCJ17AQ-13-F
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 17V
Voltage - Breakdown (Min) 18.9V
Voltage - Clamping (Max) @ Ipp 27.6V
Current - Peak Pulse (10/1000µs) 53.3A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications Automotive
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AB, SMC
Supplier Device Package SMC
Base Product Number SMCJ17
Other Names SMCJ17AQ-13-FDITR,SMCJ17AQ-13-FDICT,SMCJ17AQ-13-FDIDKR
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1300999-SMCJ17AQ-13-F
Ultra Librarian 3D Model Ultra Librarian SMCJ17AQ-13-F CAD Model

Description

SMCJ17AQ-13-F - TVS Diode from Diodes Incorporated

The SMCJ17AQ-13-F is a robust transient voltage suppressor (TVS) diode designed by Diodes Incorporated, offering reliable protection against voltage spikes and surges. This component is engineered to safeguard sensitive electronic equipment from voltage transients induced by system-level events or direct lightning strikes. With its quick response time and high surge capability, the SMCJ17AQ-13-F is an ideal choice for a wide range of applications, including industrial, telecommunications, and consumer electronics.

Key Features:

  • High Surge Protection: The SMCJ17AQ-13-F can handle high surge power of 1500W at 10/1000μs waveform, providing robust protection against transient overvoltages.
  • Stand-Off Voltage: It has a stand-off voltage of 17V, which makes it suitable for a variety of circuits that operate at or below this voltage level.
  • Low Clamping Voltage: The device offers a low clamping voltage, ensuring that the protected components are exposed to minimal stress during a transient event.
  • Uni-Directional Configuration: Its uni-directional design allows for efficient protection in applications where the polarity of the transient is known and consistent.
  • DO-214AB Package: The SMCJ17AQ-13-F comes in the industry-standard DO-214AB package, which is compatible with high-volume assembly processes and offers a compact footprint for space-constrained designs.
  • Environmental Compliance: It is compliant with RoHS and REACH standards, minimizing the environmental impact and ensuring suitability for use in a wide range of markets.

Applications:

  • Power Supply Units (PSUs)
  • DC Power Lines
  • Telecommunication Systems
  • Industrial Control Systems
  • Consumer Electronic Devices

The SMCJ17AQ-13-F is designed to meet the rigorous demands of modern electronic protection, providing a shield against damaging voltage transients and ensuring the reliability and longevity of electronic systems. With its combination of features, the SMCJ17AQ-13-F from Diodes Incorporated stands out as a solid choice for designers looking to enhance the durability and performance of their electronic products.

You May Also Be Interested in

Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.7155
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3233 $58.1940
440+ $0.2653 $116.7320
675+ $0.2570 $173.4750
930+ $0.2488 $231.3840
1,205+ $0.2405 $289.8025
1,610+ $0.2155 $346.9550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,880 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess