EN
  • EN
  • DE

SMCJ28CAQ-13-F

Part No SMCJ28CAQ-13-F
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 28VWM 45.4VC SMC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 39 Weeks
Features 45.4V Clamp 33A Ipp Tvs Diode Surface Mount SMC
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package DO-214AB, SMC
Case / Package SMC
Family Name SMCJ28
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number SMCJ28CAQ-13-FDIDKR, SMCJ28CAQ-13-FDITR, SMCJ28CAQ-13-FDICT
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 895943-SMCJ28CAQ-13-F
Ultra Librarian 3D Model Ultra Librarian SMCJ28CAQ-13-F CAD Model

Description

SMCJ28CAQ-13-F - Transient Voltage Suppressor from Diodes Incorporated

The SMCJ28CAQ-13-F is a high-quality transient voltage suppressor (TVS) diode designed by Diodes Incorporated to provide your sensitive electronic circuits with robust protection against voltage spikes and surges. This TVS diode is specifically engineered to shield your devices from transient voltage events such as electrostatic discharge (ESD), electrical fast transients (EFT), and secondary lightning effects, ensuring the reliability and longevity of your products.

With its bidirectional configuration, the SMCJ28CAQ-13-F is capable of suppressing both positive and negative transient voltages, making it an ideal choice for AC applications or where the polarity of the transient could vary. Its standoff voltage is rated at 28V, which means it can comfortably protect circuits that operate around this voltage level without compromising the normal operation of your electronics.

The SMCJ28CAQ-13-F comes in a low-profile SMC package, which is favored for its compact size and its ability to handle high thermal and power loads. This package is also known for its excellent solderability and environmental ruggedness, making it suitable for a wide range of applications, including industrial, commercial, and consumer electronics.

Key features of the SMCJ28CAQ-13-F include a peak pulse power dissipation of 1500W (10/1000μs waveform), response time less than 1ns from 0V to BV min, and a built-in strain relief that provides a robust physical connection to the printed circuit board. Furthermore, it meets the MSL level 1 standard, per J-STD-020, and is lead-free, halogen-free, and RoHS compliant, reflecting Diodes Incorporated's commitment to environmental responsibility.

Whether you're designing power supplies, communication systems, or any other electronic equipment vulnerable to voltage transients, the SMCJ28CAQ-13-F is a reliable component that offers peace of mind through its excellent surge protection capabilities. By integrating this TVS diode into your designs, you can enhance the protection of your circuits and ensure the stable performance of your products under harsh electrical conditions.

You May Also Be Interested in

Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8143 $52.9295
150+ $0.6682 $100.2300
235+ $0.6473 $152.1155
320+ $0.6264 $200.4480
415+ $0.6055 $251.2825
555+ $0.5429 $301.3095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess