The TL432SA-7 from Diodes Incorporated is a versatile and precise adjustable shunt regulator designed to cater to a wide range of voltage regulation requirements. With its high stability and low output noise, this regulator is well-suited for applications that demand a reliable and consistent voltage reference.
Key Features
- Adjustable Output Voltage: This device offers an adjustable output voltage from 2.5V to 36V, providing flexibility to be used in various circuits and applications.
- Low Dynamic Output Impedance: Its dynamic output impedance of 0.2Ω enhances the stability of the regulated voltage under different load conditions.
- High Precision: The TL432SA-7 features a typical temperature coefficient of only 50ppm/°C, ensuring minimal deviation in output voltage over a wide temperature range.
- Low Operational Current: The device operates with a minimal cathode current requirement of 1mA, making it suitable for energy-sensitive applications.
- Surface-Mount Package: The regulator comes in a small SOT-23 package, ideal for space-constrained applications.
Applications
The TL432SA-7 can be integrated into various electronic systems, including:
- Power supplies
- Battery chargers
- Consumer electronics
- Automotive systems
- Telecommunications equipment
Quality and Reliability
Diodes Incorporated ensures that the TL432SA-7 meets stringent quality standards. The device is characterized for operation from -40°C to +125°C, enabling its use in environments with extreme temperature variations. Additionally, it is RoHS compliant, adhering to environmental regulations and promoting sustainability.
Ordering Information
To order or request samples of the TL432SA-7, customers can contact Diodes Incorporated or its authorized distributors. Detailed documentation, including datasheets, application notes, and reference designs, is available to support the integration of this shunt regulator into your next project.