EN
  • EN
  • DE

UDZ5V6B-7-01

Part No UDZ5V6B-7-01
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Diodes Incorporated
Win Source Part Number 398521-UDZ5V6B-7-01
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UDZ5V6B-7-01 CAD Model

Description

Product Overview: UDZ5V6B-7-01 Zener Diode

The UDZ5V6B-7-01 is a high-quality Zener diode from Diodes Incorporated, designed to provide a precise voltage regulation solution for a wide range of electronic applications. This Zener diode is part of the UDZ series, known for their reliability and consistent performance.

Key Features

  • Voltage Regulation: The UDZ5V6B-7-01 has a nominal Zener voltage of 5.6V, which is ideal for applications requiring a regulated voltage in that range.
  • Power Dissipation: With a power dissipation rating of 500mW, it can withstand moderate levels of power without compromising its performance or longevity.
  • Package Type: It comes in a small and surface-mountable SOD-123 package, making it suitable for compact circuit designs.
  • Tolerance: The Zener voltage tolerance is specified at ±2%, allowing for precise voltage regulation necessary in critical applications.
  • Operating Temperature: It is designed to operate within a wide temperature range of -55°C to +150°C, ensuring stability across various environmental conditions.

Applications

The UDZ5V6B-7-01 Zener diode is versatile and can be used in numerous applications. It is commonly employed in voltage regulation scenarios to protect sensitive electronics from overvoltage conditions. Additionally, it finds use in:

  • Power supply circuits
  • Consumer electronics
  • Telecommunication devices
  • Computer hardware
  • Medical equipment

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the UDZ5V6B-7-01 is no exception. It is manufactured to meet high industry standards, ensuring that each component delivers consistent performance. The device's robust construction and adherence to stringent specifications make it a reliable choice for designers and engineers seeking a dependable Zener diode solution.

You May Also Be Interested in

Microchip Technology
DIODE ZENER 10V 1.5W DO204AL
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 5.3V 250MW TO236AB
Lowest to $0.0944
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $8.7314
Rohm Semiconductor
DIODE ZENER 6.79V 150MW EMD2
Lowest to $0.0204
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Rohm Semiconductor
DIODE ZENER 2.9V 1W PMDU
Lowest to $0.1019

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess