The UDZ5V6B-7-F from Diodes Incorporated is a high-quality Zener diode that offers a convenient voltage regulation solution for a wide range of electronic applications. This small-signal Zener diode is designed to provide a precise voltage reference with a nominal Zener voltage of 5.6 volts. It is an excellent choice for use in stabilization and clipping circuits where low power consumption and a small footprint are required.
Key Features
- Zener Voltage: The device has a Zener voltage of 5.6V, making it suitable for a variety of voltage regulation applications.
- Power Dissipation: It is capable of dissipating up to 500mW of power, ensuring reliable operation under typical circuit conditions.
- Package: The UDZ5V6B-7-F comes in a small SOD-123 flat lead surface-mount package, which is ideal for high-density mounting and saves valuable board space.
- Low Leakage Current: It features a low leakage current, improving the overall efficiency of the circuit and reducing standby power consumption.
- High Stability: The Zener diode offers high stability and reliability over its entire operating temperature range, which spans from -55°C to +150°C.
- Tolerance: The Zener voltage tolerance is ±3%, ensuring precise voltage regulation for sensitive electronic circuits.
Applications
The UDZ5V6B-7-F is versatile and can be used in various electronic devices and systems, including:
- Power supply regulation
- Overvoltage protection circuits
- Switching power supplies
- Consumer electronics
- Portable devices
- Telecommunication systems
With its robust construction and dependable performance, the UDZ5V6B-7-F Zener diode from Diodes Incorporated is an excellent choice for designers and engineers looking for a compact, efficient, and reliable voltage regulation solution.