EN
  • EN
  • DE

UMC4NQ-7

Part No UMC4NQ-7
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Arrays, Pre - Biased
Description PREBIAS TRANSISTOR SOT353 / Trans Digital BJT NPN/PNP 50V 30mA/100mA 290mW Automotive 5-Pin SOT-353 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Transistor Type 1 NPN, 1 PNP - Pre-Biased (Dual)
Current - Collector (Ic) (Maximum) 100mA
Voltage - Collector Emitter Breakdown (Maximum) 50V
Resistor - Base (R1) (Ohms) 47k, 10k
Resistor - Emitter Base (R2) (Ohms) 47k, 47k
Frequency - Transition 250MHz
Power - Max 290mW
Mounting SMD
Package 5-TSSOP, SC-70-5, SOT-353
Manufacturer Package SOT-353
Win Source Part Number 798810-UMC4NQ-7
Popularity Medium
Supply and Demand Status Limited
Family Name UMC4NQ
Introduction Date November 07, 2007
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian UMC4NQ-7 CAD Model

Description

The UMC4NQ-7 from Diodes Incorporated is a high-performance, dual NPN and PNP transistor designed to offer a compact and efficient solution for a wide range of applications. This product is a testament to Diodes Incorporated's commitment to providing innovative semiconductor solutions that meet the evolving needs of the electronics industry.

Key Features

  • Configuration: The UMC4NQ-7 features a complementary NPN-PNP configuration, which makes it ideal for push-pull applications and simplifies circuit design by integrating both transistor types into one package.
  • Voltage Ratings: It offers excellent voltage ratings with the NPN transistor having a V<sub>CEO of 50V and the PNP transistor with a V<sub>CEO of -50V, providing a wide operating range for various applications.
  • Current Handling: With a continuous collector current of up to 100mA for each transistor, this component is capable of driving moderate loads while maintaining a low saturation voltage, ensuring high efficiency.
  • Power Dissipation: The UMC4NQ-7 is designed with a total power dissipation of 150mW, which contributes to its reliability and longevity in demanding applications.
  • Package: It comes in an ultra-small SOT-363 package, which not only saves valuable board space but also supports denser circuit designs.
  • RoHS Compliant: As with many Diodes Incorporated products, the UMC4NQ-7 is RoHS compliant, minimizing the environmental impact by avoiding the use of certain hazardous substances in its construction.

Applications

The UMC4NQ-7 is suitable for a variety of applications, including but not limited to:

  • Signal processing circuits
  • Power management systems
  • Audio amplifiers
  • Switching circuits
  • Driver stages in amplifiers

With its dual transistor design and compact footprint, the UMC4NQ-7 from Diodes Incorporated is an excellent choice for designers looking to create efficient and space-saving electronic circuits without compromising on performance.

You May Also Be Interested in

Toshiba Semiconductor and Storage
TRANS NPN/PNP PREBIAS 0.1W ES6 / Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 200MHz 100mW Surface Mount ES6
Lowest to $0.1640
ON Semiconductor
TRANS PREBIAS NPN/PNP SOT553
Lowest to $0.1187
Toshiba Semiconductor and Storage
TRANS 2PNP PREBIAS 0.2W US6 / Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 200MHz 200mW Surface Mount US6
Need more? Email Us
Diodes Incorporated
IC TRANSISTOR ARRAY SMD / Pre-Biased Bipolar Transistor (BJT)
Lowest to $0.1964
Rohm Semiconductor
TRANS DIGITAL BJT NPN/PNP 50V 10
Lowest to $0.2038
Diodes Incorporated
PREBIAS TRANSISTOR SOT363 T&R 10
Lowest to $0.0817
Diodes Incorporated
TRANS 2NPN PREBIAS 0.2W SOT363
Lowest to $0.0598
Diodes Incorporated
PREBIAS TRANSISTOR SOT363 T&R 3K / Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250MHz 200mW Surface Mount SOT-363
Lowest to $0.1217
Yangzhou yangjie electronic co., ltd
Transistors - Bipolar (BJT) - Si
Lowest to $0.0425

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
600+ $0.0834 $50.0400
1,285+ $0.0781 $100.3585
1,990+ $0.0754 $150.0460
2,860+ $0.0700 $200.2000
3,715+ $0.0673 $250.0195
4,645+ $0.0646 $300.0670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,009 pieces
MOQ: 600 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess