The US3M-13-F is a high-efficiency, surface-mount rectifier diode designed and manufactured by Diodes Incorporated, a leading global provider of discrete, logic, analog, and mixed-signal semiconductors. This component is well-suited for a variety of electronic applications, particularly those requiring a compact footprint without compromising on performance.
Key Features
- High Current Capability: With a forward current rating of 3A, the US3M-13-F is capable of handling high current situations, making it suitable for power supply operations and high-demand circuits.
- Low Forward Voltage Drop: The low forward voltage drop minimizes power loss and improves efficiency, which is critical for energy-sensitive designs.
- Fast Switching Speed: This rectifier offers fast reverse recovery time, which is essential for applications with high switching frequencies.
- Surface Mount Package: The US3M-13-F comes in an SMB (DO-214AA) package, which is ideal for automated assembly processes and helps save space on printed circuit boards (PCBs).
- High-Temperature Operation: With an operating junction temperature range of -55°C to +150°C, the device can reliably perform in environments with varying temperature conditions.
- RoHS Compliant: The product meets the Restriction of Hazardous Substances (RoHS) directive, ensuring it is free from certain hazardous materials commonly used in electronics and electrical equipment.
Applications
The US3M-13-F is versatile and can be used across a wide range of applications, including:
- Power management systems
- DC-DC converters
- Automotive components
- Telecommunication devices
- Consumer electronics
- LED lighting
Technical Specifications
| Parameter |
Value |
| Package Type |
SMB (DO-214AA) |
| Forward Current (If) |
3A |
| Peak Reverse Voltage (Vrrm) |
1000V |
| Forward Voltage Drop (Vf) |
1.1V |
| Operating Temperature Range |
-55°C to +150°C |
| RoHS Compliant |
Yes |
For detailed information, datasheets, and support, visit the Diodes Incorporated official website or contact their customer support team.