EN
  • EN
  • DE

ZC2800ETA

Part No ZC2800ETA
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 70V 15MA SOT23-3
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Cut Reel
Status Obsolete(EOL)
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 70V
Current - Average Rectified (Io) 15mA (DC)
Voltage - Forward (Vf) (Max) @ If 410mV @ 1mA
Current - Reverse Leakage @ Vr 200nA @ 50V
Capacitance @ Vr, F 2pF @ 0V, 1MHz
Mounting SMD (SMT)
Case / Package SOT-23-3
Operating Temperature - Junction -55°C to 150°C
Win Source Part Number 057807-ZC2800ETA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZC2800ETA CAD Model

Description

Introducing the ZC2800ETA from Diodes Incorporated

The ZC2800ETA is a cutting-edge electronic component brought to you by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This product is designed to cater to the demanding needs of modern electronic applications, offering a blend of performance, efficiency, and reliability.

Key Features of ZC2800ETA

  • High Precision: The ZC2800ETA is designed for applications requiring precise voltage regulation and signal processing, ensuring stable performance under varying conditions.
  • Low Power Consumption: With energy efficiency in mind, this component operates with minimal power loss, making it ideal for power-sensitive applications.
  • Durable Design: The robust construction of the ZC2800ETA ensures longevity and consistent performance, even in harsh environments.
  • Compact Form Factor: Its small footprint allows for integration into space-constrained designs without sacrificing functionality or performance.

Applications

The versatility of the ZC2800ETA makes it suitable for a wide range of applications, including:

  • Power management systems
  • Automotive electronics
  • Consumer electronics
  • Industrial control circuits
  • Communication devices

Technical Specifications

Diodes Incorporated has equipped the ZC2800ETA with specifications that ensure it meets the rigorous demands of contemporary electronic devices:

  • Operating Temperature Range: Specified for performance across a broad temperature spectrum.
  • Package Type: Available in a package that is designed for optimal heat dissipation and ease of mounting on printed circuit boards.
  • Compliance: Meets industry standards for safety and environmental considerations.

Quality and Support

Diodes Incorporated is committed to delivering high-quality products. The ZC2800ETA is no exception and is backed by the company's comprehensive support and rigorous testing protocols to ensure it meets your application requirements. With Diodes Incorporated, you can expect reliable operation and exceptional performance from the ZC2800ETA.

For detailed product specifications, application notes, and support resources, please visit the official Diodes Incorporated website or contact their customer support team.

You May Also Be Interested in

IXYS
DIODE STANDARD 24000V 2A UGE
Need more? Email Us
Toshiba Semiconductor and Storage
DIODE SCHOTTKY 30V 2A US2H
Lowest to $0.3480
Micro Commercial Co
Interface
Lowest to $0.1165
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $1.4553
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.4553
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess