EN
  • EN
  • DE

ZC2813ETA

Part No ZC2813ETA
Manufacturer Diodes Incorporated
Catalog OEM Parts (T - Z)
Description Diode Schottky Dl Ca 15V SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Average Rectified Current 20 mA
Capacitance 1.2 pF
Mounting SMD (SMT)
Case / Package SOT-23
Current Rating 20 mA
Element Configuration Common Anode
Forward Current 20 mA
Forward Voltage 410 mV
Height 1 mm
Lead Free Contains Lead
Length 3.05 mm
Maximum Operating Temperature 150 °C
Max Repetitive Reverse Voltage (Vrrm) 15 V
Max Reverse Voltage (DC) 15 V
Min Operating Temperature -55 °C
Mount Surface Mount
Packaging Cut Tape
Peak Reverse Current 100 nA
RoHS Compliant
Voltage Rating (DC) 15 V
Weight 200.998119 mg
Width 1.4 mm
Win Source Part Number 1106228-ZC2813ETA
Categories OEM Parts(T-Z)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ZC2813ETA CAD Model

Description

Introducing the ZC2813ETA from Diodes Incorporated

The ZC2813ETA is a cutting-edge electronic component designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This versatile and reliable product is a testament to Diodes Incorporated's commitment to innovation and excellence in the field of electronic components.

Key Features

  • High Performance: The ZC2813ETA is engineered to deliver exceptional performance, making it suitable for a wide range of applications.
  • Energy Efficient: With energy efficiency in mind, this product is designed to minimize power consumption, thereby extending battery life in portable devices and reducing overall energy costs.
  • Compact Design: The small footprint of the ZC2813ETA allows for its integration into space-constrained designs without compromising functionality.
  • Durability: Manufactured with high-quality materials, the ZC2813ETA is built to withstand the rigors of everyday use and is designed for long-term reliability.
  • RoHS Compliant: Adhering to strict environmental standards, the ZC2813ETA is RoHS compliant, ensuring that it is free from hazardous substances and suitable for use in a variety of markets.

Applications

The ZC2813ETA is ideal for a diverse array of applications, including but not limited to:

  • Consumer Electronics
  • Communication Devices
  • Portable and Battery-Powered Equipment
  • Computing Systems
  • Industrial Controls

Technical Specifications

The ZC2813ETA boasts a robust set of technical specifications that make it a top choice for designers and engineers:

  • Package Type: SOT-23
  • Operating Temperature Range: Specified by the manufacturer's datasheet
  • Quality and Reliability: Manufactured in ISO-certified facilities

For detailed technical specifications and application notes, customers are encouraged to consult the official datasheet provided by Diodes Incorporated.

Ordering Information

The ZC2813ETA is available for order through Diodes Incorporated's extensive distribution network. Customers can request samples or place bulk orders, ensuring that they have the necessary components for their projects and products.

Choose the ZC2813ETA for your next project and experience the quality and reliability that Diodes Incorporated has to offer.

You May Also Be Interested in

Lucent
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess