EN
  • EN
  • DE

ZDT1147TA

Part No ZDT1147TA
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Arrays
Description TRANS 2PNP 12V 5A SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity 2 PNP (Dual)
Maximum Current Collector 5A
VCEO Maximum Collector-Emitter Breakdown Voltage 12V
Max Vce (sat) 380mV @ 50mA, 5A
Collector Cut-off Current(Max) 100nA
Typical Gain (hFE) (Min) 250 @ 500mA, 2V
Maximum Power Dissipation 2.75W
Frequency - Transition 115MHz
Mounting SMD (SMT)
Case / Package SOT-223
Win Source Part Number 1119976-ZDT1147TA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZDT1147TA CAD Model

Description

Introducing the ZDT1147TA from Diodes Incorporated

The ZDT1147TA is a cutting-edge, dual NPN transistor housed in a compact SOT-223 package, meticulously designed by Diodes Incorporated to provide exceptional performance and reliability. This small yet powerful component is engineered to cater to a wide range of applications, from power management to signal processing, making it an indispensable part of modern electronic systems.

Key Features and Benefits

  • High Current Capability: Each transistor in the ZDT1147TA can handle a continuous collector current of up to 3A, making it suitable for high-current applications.
  • Low Saturation Voltage: The device boasts a low collector-emitter saturation voltage (V<sub>CE(sat)), which enhances efficiency by minimizing power loss during operation.
  • High Power Dissipation: With a total power dissipation of 2W, the ZDT1147TA can sustain higher power levels, ensuring reliable performance under strenuous conditions.
  • Complementary PNP Type Available: For design flexibility, a complementary PNP type is available, allowing for the creation of push-pull configurations and other complementary circuits.
  • RoHS Compliant: The ZDT1147TA adheres to the Restriction of Hazardous Substances (RoHS) directive, making it an environmentally friendly choice for electronic manufacturers.

Applications

The versatility of the ZDT1147TA allows it to be employed in a diverse range of applications, including but not limited to:

  • Power Management Circuits
  • DC-DC Converters
  • Battery-Powered Devices
  • Motor Control Systems
  • Audio Amplifiers
  • Switching Circuits

Technical Specifications

Parameter Value Transistor Polarity NPN Collector-Emitter Voltage (V<sub>CEO) 30V Collector Current (I<sub>C) 3A Power Dissipation (P<sub>D) 2W Package Type SOT-223

The ZDT1147TA is a testament to Diodes Incorporated's commitment to providing high-quality, reliable components for the electronics industry. With its robust design and superior electrical characteristics, this dual NPN transistor is poised to enhance the efficiency and functionality of your electronic designs.

You May Also Be Interested in

Diodes Incorporated
TRANS 2PNP 40V 0.2A SOT363
Lowest to $0.1351
Diodes Incorporated
TRANS 2PNP 150V 0.2A SOT26
Lowest to $0.1161
Diodes Incorporated
TRANS 2NPN DARL 120V 1A SM8
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Panasonic
TRANS 2PNP 50V 0.5A MINI6
Lowest to $0.3174
Panasonic
TRANS 2NPN 50V 0.1A SMINI6
Need more? Email Us
Panasonic
TRANS 2NPN 12V 0.03A MINI6
Need more? Email Us
Panasonic
TRANS 2PNP 50V 0.1A SMINI6
Lowest to $0.1445
Panasonic
TRANS NPN/PNP 50V/10V MINI6
Lowest to $0.2703

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess