EN
  • EN
  • DE

ZLDO1117QGTA

Part No ZLDO1117QGTA
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - Linear
Description LDO BJT HICURR SOT223 T&R 1K  /  Linear Voltage Regulator IC Positive Adjustable 1 Output 1A SOT-223-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Diodes Incorporated
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 18V
Voltage - Output (Min/Fixed) 1.25V
Voltage - Output (Max) 16.65V
Voltage Dropout (Max) 1.35V @ 1A
Current - Output 1A
Current - Quiescent (Iq) 5 mA
PSRR 80dB (120Hz)
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case TO-261-4, TO-261AA
Supplier Device Package SOT-223-3
ECCN EAR99
HTSUS 8542.39.0001
Other Names 31-ZLDO1117QGTATR
Standard Package 1,000
Win Source Part Number 971083-ZLDO1117QGTA
Ultra Librarian 3D Model Ultra Librarian ZLDO1117QGTA CAD Model

Description

Product Overview: ZLDO1117QGTA - Diodes Incorporated

The ZLDO1117QGTA is a high-performance, low dropout (LDO) linear voltage regulator designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This component is ideal for a range of applications requiring a stable and reliable power supply, including consumer electronics, industrial controls, and embedded systems.

With a dropout voltage of just 1.2V at a full load of 1A, the ZLDO1117QGTA ensures efficient operation even when the input voltage is close to the output voltage, making it an excellent choice for battery-operated devices where maximizing battery life is crucial. The device is capable of delivering a continuous output current of 1A, making it suitable for powering a wide array of peripherals and microcontrollers.

The ZLDO1117QGTA offers an adjustable output voltage from 1.25V to 13.8V, providing design flexibility to cater to various circuit requirements. Additionally, it comes with fixed output voltage options, available upon request, to simplify design and reduce external component count. Its low ground current characteristics further improve its efficiency, especially in standby and low-power modes.

The device features built-in protection mechanisms, including over-current protection and thermal shutdown, to safeguard the regulator and the downstream circuitry from potential damage due to abnormal operating conditions. This ensures long-term reliability and stability of the end application.

Encased in a TO-263 package, the ZLDO1117QGTA is designed for surface-mount technology (SMT), allowing for efficient assembly and space-saving PCB designs. Its robust package is engineered to handle the thermal and mechanical stresses encountered in commercial and industrial environments.

In summary, the ZLDO1117QGTA from Diodes Incorporated is a versatile and reliable LDO voltage regulator that combines low dropout performance, adjustable output voltage, and protection features in a compact TO-263 package. It is an excellent power management solution for designers looking to enhance the efficiency and reliability of their electronic systems.

You May Also Be Interested in

Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2596 $50.6220
470+ $0.2131 $100.1570
730+ $0.2064 $150.6720
1,005+ $0.1997 $200.6985
1,295+ $0.1931 $250.0645
1,735+ $0.1731 $300.3285
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,740 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess