EN
  • EN
  • DE

ZLNB253N8

Part No ZLNB253N8
Manufacturer Diodes Incorporated
Catalog RF Misc ICs and Modules
Description MUX DUAL TONE SWITCH 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Purpose Multiplex Controller
RF Type LNB, DiSEqC , STBs
Secondary Attributes With Dual Tone and Polarity Switch
Case / Package 8-SOP
Win Source Part Number 057816-ZLNB253N8
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZLNB253N8 CAD Model

Description

The ZLNB253N8 is a cutting-edge product from Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This product is specifically designed to cater to the needs of advanced satellite receiver systems and is part of Diodes Incorporated's extensive line-up of satellite receiver ICs.

Key Features

  • Dual Output LNB Supply and Control Voltage Regulator: The ZLNB253N8 is engineered to provide two regulated output voltages with high resilience and stability, which are crucial for low-noise block downconverter (LNB) applications in satellite receivers.
  • Integrated DiSEqC 2.X Interface: It supports DiSEqC 2.X communication protocol, enabling bi-directional communication between the satellite receiver and the LNB, which is essential for modern satellite TV installations.
  • Low Power Consumption: Designed with efficiency in mind, the ZLNB253N8 minimizes power consumption, making it an eco-friendly choice for energy-conscious consumers and applications.
  • High Reliability: Diodes Incorporated's commitment to quality ensures the ZLNB253N8 offers high reliability, with built-in protection features that safeguard against over-temperature and over-current conditions.
  • Wide Input Voltage Range: The device can operate over a broad input voltage range, providing flexibility and compatibility with various system power requirements.

Applications

The ZLNB253N8 is ideally suited for a variety of applications in the satellite broadcast industry. Its primary use is in the control of dual LNB systems, where it facilitates the reception of high-quality satellite signals. It is also applicable in multi-switch environments and complex satellite receiver installations that require reliable and precise voltage regulation and communication capabilities.

Package and Availability

Diodes Incorporated offers the ZLNB253N8 in an 8-pin SO package, which is designed to meet the space-saving requirements of modern electronic devices. The product is available through Diodes Incorporated's distribution network, ensuring global availability and prompt delivery to meet the demands of fast-paced production schedules.

Conclusion

In summary, the ZLNB253N8 from Diodes Incorporated is a robust and versatile component that brings reliability, efficiency, and advanced functionality to satellite receiver systems. Its integration of key features with Diodes Incorporated's renowned manufacturing quality makes it a top choice for designers and engineers looking to enhance their satellite communication solutions.

You May Also Be Interested in

MACOM Technology Solutions
SAMPLING PHASE DETECTOR, H50
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBL,IN=7.5-25G,OUT=15-5
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
PHASE DETECTOR,MODULE,CS121
Need more? Email Us
MACOM Technology Solutions
UPCONVERTER, 28-32 GHZ
Need more? Email Us
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 3.5-6.0 GHZ
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ,ANALOG,
Need more? Email Us
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 2.3-3.8 GHZ
Need more? Email Us
Anaren
FLANGE MOUNT TERMINATION
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess