EN
  • EN
  • DE

MM74C922

Part No MM74C922
Manufacturer Fairchild/ON Semiconductor
Description 16-Key Encoder  20-Key Encoder
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1224596-MM74C922
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MM74C922 CAD Model

Description

The MM74C922 is a 16-key encoder manufactured by Fairchild Semiconductor, now part of ON Semiconductor. This device is designed to encode the closure of any one of 16 single pole single throw (SPST) switches into a 4-bit binary code. The encoded output, along with a Data Available (DA) strobe, simplifies the interface with digital systems.

Applications

  • Keyboards
  • Control Panels
  • Remote Control Systems
  • Industrial Control Interfaces
  • Simple Data Entry Systems

Features

  • Encodes 16 Keys: Converts switch closures to a 4-bit binary code.
  • Data Available Strobe: Indicates a valid key closure.
  • Low Power Consumption: Operates efficiently with minimal power.
  • Wide Operating Voltage Range: Flexible power supply requirements.
  • TTL Compatible Outputs: Easy interfacing with other TTL logic.

Benefits

  • Simplified Keyboard Interface: Reduces the complexity of interfacing a keyboard to a digital system.
  • Reduced Wiring: Encodes multiple key presses into a smaller number of output lines.
  • Low Power Operation: Suitable for battery-powered applications.
  • Ease of Integration: TTL compatible outputs simplify interfacing with microprocessors and other digital logic.
  • Cost-Effective: Provides a simple and efficient solution for key encoding.

The MM74C922 is commonly used in applications where a simple and low-cost keyboard interface is required. Its encoding capabilities reduce the number of input lines needed by a microprocessor or microcontroller, freeing up valuable I/O pins. The Data Available strobe signal ensures that the system only reads valid data.

Technical Specifications:

Number of Keys Encoded: 16. Output Code: 4-bit binary. Supply Voltage: 3V to 15V. Output Compatibility: TTL. Operating Temperature Range: -40°C to +85°C. Package: DIP-24.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0367 $50.1835
13+ $8.2353 $107.0589
19+ $7.9779 $151.5801
26+ $7.7206 $200.7356
34+ $7.4632 $253.7488
45+ $6.6912 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 480 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess