EN
  • EN
  • DE

ZNBG3000Q16TC

Part No ZNBG3000Q16TC
Manufacturer Diodes Incorporated
Catalog PMIC - Power Management - Specialized
Description IC GENERATOR 3BIAS 2.2V 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Applications Bias Controller
Operating Supply Current 40mA
Supply Voltage - Operating 5 V to 12 V
Temperature Range - Operating -30°C to 70°C
Mounting SMD (SMT)
Case / Package 16-QSOP
Win Source Part Number 413028-ZNBG3000Q16TC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZNBG3000Q16TC CAD Model

Description

Introducing the ZNBG3000Q16TC from Diodes Incorporated

The ZNBG3000Q16TC is a cutting-edge device from Diodes Incorporated, designed to cater to the needs of modern electronics. This high-performance product is a testament to Diodes Incorporated's commitment to providing innovative solutions in semiconductor technology. The ZNBG3000Q16TC is specifically engineered to deliver exceptional efficiency and reliability, making it an ideal choice for a wide range of applications.

Key Features

  • Advanced Bias Controller: The ZNBG3000Q16TC is equipped with an advanced bias controller that ensures stable operation and enhances the performance of connected RF amplifiers.
  • Integrated Functions: This device integrates multiple functions that reduce the need for external components, thereby simplifying design and saving on board space.
  • High Efficiency: With its focus on energy efficiency, the ZNBG3000Q16TC helps in reducing power consumption, which is crucial for battery-powered devices.
  • Robust Thermal Performance: The product is designed to operate effectively over a wide temperature range, ensuring reliability under various environmental conditions.
  • Compact Package: The ZNBG3000Q16TC comes in a compact QFN package, which is ideal for space-constrained applications.

Applications

The versatility of the ZNBG3000Q16TC allows it to be used in a diverse array of applications, including:

  • Wireless Communication Systems
  • Satellite Communication Equipment
  • RF Power Amplifiers
  • Automotive Electronics
  • Industrial Control Systems

Quality and Reliability

Diodes Incorporated ensures that each ZNBG3000Q16TC device meets the highest standards of quality and reliability. The product undergoes rigorous testing and quality control processes to guarantee performance in even the most demanding situations.

With its superior design and integrated features, the ZNBG3000Q16TC is a prime example of Diodes Incorporated's dedication to excellence in semiconductor manufacturing. Whether you're designing a complex communication system or looking for a reliable component for your industrial application, the ZNBG3000Q16TC is poised to exceed your expectations.

For more information and to view detailed specifications, visit the Diodes Incorporated website or contact their customer support team.

You May Also Be Interested in

Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess