EN
  • EN
  • DE

ZNBG3113Q20TC

Part No ZNBG3113Q20TC
Manufacturer Diodes Incorporated
Catalog PMIC - Power Management - Specialized
Description IC SW 3BIAS TONE H/V 2.2V 20QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Applications Bias Controller
Operating Supply Current 45mA
Supply Voltage - Operating 5 V to 10 V
Temperature Range - Operating -40°C to 70°C
Mounting SMD (SMT)
Case / Package 20-QSOP
Win Source Part Number 057820-ZNBG3113Q20TC
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ZNBG3113Q20TC CAD Model

Description

Introducing the ZNBG3113Q20TC from Diodes Incorporated

The ZNBG3113Q20TC is a high-performance, precision integrated circuit from Diodes Incorporated, designed to cater to a wide range of applications requiring efficient power management and signal conditioning. This advanced component is well-suited for sophisticated electronic systems, offering reliability and versatility in a compact package.

Key Features

  • High Accuracy: The ZNBG3113Q20TC is engineered to provide precise control and regulation, ensuring stable performance in critical applications.
  • Low Power Consumption: With an emphasis on energy efficiency, this IC helps to reduce the overall power consumption of the system, making it ideal for battery-operated devices.
  • Wide Operating Temperature Range: This device is capable of operating over a broad temperature spectrum, making it suitable for use in environments with varying thermal conditions.
  • Robust Design: The ZNBG3113Q20TC is built to withstand the rigors of daily operation, offering a robust solution for systems that demand long-term reliability.
  • Compact Form Factor: The small footprint of the package allows for integration into space-constrained applications without compromising performance.

Applications

The ZNBG3113Q20TC is versatile enough to be used in a variety of settings, including but not limited to:

  • Power supply modules
  • Automotive electronics
  • Industrial control systems
  • Telecommunication infrastructure
  • Portable and wearable technology

Product Specifications

The ZNBG3113Q20TC comes in a robust package designed for optimal thermal performance and is specified for operation from -40°C to +85°C. It integrates multiple features into one compact solution, providing an efficient pathway to streamline your circuit design and improve overall system integrity.

Quality and Support

Diodes Incorporated is committed to delivering high-quality products. The ZNBG3113Q20TC is no exception and is backed by comprehensive technical support to assist with integration and troubleshooting, ensuring a smooth implementation into your product designs.

For detailed technical specifications, application notes, and support documentation, please visit the Diodes Incorporated website or contact their customer support team. The ZNBG3113Q20TC is available for order through authorized distributors, ensuring easy access to this premium component for your next project.

You May Also Be Interested in

STMicroelectronics
DISCRETE
Lowest to $4.4879
Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $19.4605
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687
Monolithic Power Systems Inc.
2.7V TO 5.5V PMIC WITH 4 BUCK CO / Display Electronics, Video Recorders PMIC 26-QFN (3.5x4.5)
Lowest to $27.7454
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0178 $60.5340
70+ $1.6551 $115.8570
110+ $1.6043 $176.4730
150+ $1.5523 $232.8450
195+ $1.5003 $292.5585
260+ $1.3456 $349.8560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 103,700 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess