EN
  • EN
  • DE

ZNBG4001Q16

Part No ZNBG4001Q16
Manufacturer Diodes Incorporated
Catalog PMIC - Power Management - Specialized
Description FET BIAS CONTROLLER | GENERATOR FIXED BIAS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Bulk
Status Obsolete
Applications Bias Controller
Supply Current 50mA
Supply Voltage (V) 5V ~ 12V
Temperature Range - Operating -40°C ~ 70°C
Mounting Style SMD
Manufacturer Package 16-SSOP
Supplier Device Package 16-SSOP
Family Part Number ZNBG4001
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1283207-ZNBG4001Q16
Manufacturer Homepage www.diodes.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZNBG4001Q16 CAD Model

Description

The ZNBG4001Q16 is a high-performance device from Diodes Incorporated, designed to cater to a wide range of applications that require efficient biasing solutions. This innovative product is part of Diodes Incorporated's extensive portfolio of semiconductor components, known for their reliability and cutting-edge technology.

Key Features

  • Integrated Bias Network: The ZNBG4001Q16 incorporates a smart bias network that simplifies the design process by reducing the need for external components. This integration helps in achieving a cleaner layout and saves on board space.
  • Multiple Output Channels: It features multiple independently regulated output channels, which provide the flexibility needed to bias various components within a system, such as amplifiers, lasers, or photodiodes.
  • High Precision: Each output is designed to deliver precise and stable voltage, ensuring the consistent performance of the components it is biasing. This precision is crucial for applications that demand high accuracy.
  • Low Power Consumption: The ZNBG4001Q16 is engineered to operate with minimal power loss, making it an ideal choice for energy-sensitive applications.
  • Wide Operating Temperature Range: This product is designed to withstand a broad range of operating temperatures, ensuring reliable performance across various environmental conditions.

Applications

The versatility of the ZNBG4001Q16 allows it to be used in a diverse array of applications, including:

  • Telecommunications equipment
  • Optical network systems
  • RF amplifiers
  • Test and measurement instruments
  • Automotive electronics

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The ZNBG4001Q16 is built to meet stringent industry standards, ensuring both quality and reliability for critical applications. Its robust design is backed by Diodes Incorporated's reputation for producing durable and dependable semiconductor components.

Support and Resources

Comprehensive technical support and documentation are available for the ZNBG4001Q16, including datasheets, application notes, and design guides. Diodes Incorporated provides dedicated customer service and engineering support to assist with design-in processes, ensuring a smooth integration of the ZNBG4001Q16 into your projects.

You May Also Be Interested in

Broadcom Limited
ADSL PHY
Lowest to $12.6888
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1769 $58.8450
120+ $0.9656 $115.8720
190+ $0.9356 $177.7640
260+ $0.9055 $235.4300
330+ $0.8755 $288.9150
445+ $0.7854 $349.5030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess