EN
  • EN
  • DE

ZR40401R50

Part No ZR40401R50
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Reference
Description PRECISION 5.0 VOLT MICROPOWER | IC VREF SHUNT 5V TO92-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Bulk
Status Obsolete
Reference Type Shunt
Output Type Fixed
Min/Fixed Output Voltage 5V
Output Current 15mA
Tolerance ±1%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 105μVrms
Current - Cathode 60μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Family Part Number ZR404
Manufacturer Pack Quantity 4,000
MSL Level 1 (Unlimited)
Win Source Part Number 1283237-ZR40401R50
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZR40401R50 CAD Model

Description

Introducing the ZR40401R50 - Precision Voltage Reference from Diodes Incorporated

The ZR40401R50 is a cutting-edge precision voltage reference module, meticulously engineered by Diodes Incorporated to ensure stability and accuracy in a variety of applications. This component is part of a family of high-performance voltage references that are designed to offer a stable and precise reference voltage for analog circuits, ensuring reliable performance in even the most demanding situations.

Key Features of the ZR40401R50

  • High Accuracy: The ZR40401R50 boasts an impressive initial accuracy, making it ideal for precision applications where voltage stability is paramount.
  • Low Temperature Coefficient: With its low temperature coefficient, users can expect consistent performance across a wide range of operating temperatures, reducing the need for additional temperature compensation circuitry.
  • Wide Operating Voltage Range: This device can operate effectively over a broad range of input voltages, providing flexibility in system design and ensuring compatibility with a variety of power supplies.
  • Low Dropout Voltage: The ZR40401R50 operates with a low dropout voltage, which means it can maintain accurate output even when the input voltage is close to the output voltage, maximizing efficiency in power-constrained designs.
  • Stable with Capacitive Loads: It is designed to be stable with capacitive loads, making it a robust choice for applications with dynamic load conditions.

Applications

The ZR40401R50 is versatile and can be used in a wide range of applications including:

  • Data Converters (ADCs/DACs)
  • Portable Instrumentation
  • Precision Power Supplies
  • Industrial Control Systems
  • Automotive Electronics

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the ZR40401R50 is no exception. It is manufactured under strict quality control standards to ensure that each unit meets the high expectations of customers. Reliability is a hallmark of Diodes Incorporated products, and the ZR40401R50 provides the performance and consistency required for mission-critical systems.

With its combination of precision, stability, and versatility, the ZR40401R50 from Diodes Incorporated stands out as an exceptional choice for designers looking to enhance the accuracy and reliability of their electronic systems.

You May Also Be Interested in

Maxim Integrated
VOLTAGE REFERENCE
Lowest to $2.0073
Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679
Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Diodes Incorporated
IC REG SHUNT
Lowest to $3.2617

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess