EN
  • EN
  • DE

ZRA400F01TA

Part No ZRA400F01TA
Manufacturer Diodes Incorporated
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1106363-ZRA400F01TA
Categories OEM Parts(T-Z)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ZRA400F01TA CAD Model

Description

Introducing the ZRA400F01TA Voltage Reference from Diodes Incorporated

The ZRA400F01TA is a precision voltage reference component designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This high-quality product is engineered to provide a stable and precise reference voltage, which is a critical component in a wide range of electronic applications, from power management to data conversion systems.

Key Features

  • Precision Voltage: The ZRA400F01TA offers a precise 4.096V output, which is ideal for applications requiring a standardized reference voltage. This precision ensures reliable performance in critical systems.
  • Low Temperature Coefficient: With an impressive low temperature coefficient, this voltage reference maintains its accuracy across a wide range of operating temperatures, making it suitable for use in environments with varying temperature conditions.
  • Low Dropout Voltage: The device operates with a low dropout voltage, which enhances its efficiency and allows it to function effectively even in low-voltage situations.
  • Wide Operating Current Range: The ZRA400F01TA supports a broad operating current range, providing flexibility and adaptability to different power requirements and applications.
  • Stable and Low Noise: It offers excellent stability and low output noise, which is crucial for maintaining the integrity of the reference voltage in sensitive electronic circuits.
  • Small Package Size: Available in a small SOT23 package, the ZRA400F01TA is perfect for applications where board space is at a premium, without compromising on performance.

Applications

The ZRA400F01TA is versatile and can be used in various applications such as:

  • Data converters (ADCs/DACs)
  • Portable instrumentation
  • Battery-powered devices
  • Power supplies
  • Precision voltage monitoring

Product Reliability

Diodes Incorporated is known for its commitment to quality, and the ZRA400F01TA is no exception. It is manufactured to the highest industry standards, ensuring reliability and performance consistency. With its robust design and advanced technology, this voltage reference component is an excellent choice for designers who require a dependable and precise reference voltage source.

Whether you're designing a sophisticated industrial system or a simple consumer electronic device, the ZRA400F01TA from Diodes Incorporated provides the performance and reliability you need to ensure your products meet the highest standards.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Agere Systems
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
STMicroelectronics
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3587 $59.1855
395+ $0.2943 $116.2485
610+ $0.2852 $173.9720
840+ $0.2760 $231.8400
1,085+ $0.2667 $289.3695
1,450+ $0.2391 $346.6950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess