EN
  • EN
  • DE

ZTL431AQE5TA

Part No ZTL431AQE5TA
Manufacturer Diodes Incorporated
Catalog OEM Parts (T - Z)
Description Adjustable Precision Shunt Regulator 20V 150mA 1% 25-Pin SOT T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1106382-ZTL431AQE5TA
Categories OEM Parts(T-Z)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ZTL431AQE5TA CAD Model

Description

Product Overview: ZTL431AQE5TA - Diodes Incorporated

The ZTL431AQE5TA is a high-quality, precision adjustable shunt regulator fabricated by Diodes Incorporated. This semiconductor device is designed to offer a reliable solution for voltage reference and regulation requirements across a wide range of applications. The ZTL431AQE5TA is a versatile component that is essential for maintaining stable system performance in various electronic circuits.

With its adjustable output voltage that can be set from Vref (approximately 2.5V) up to 36 volts with two external resistors, this shunt regulator provides excellent flexibility. It features a low output noise, which is crucial for sensitive applications where noise can affect the performance of the circuit. The device also boasts a low dynamic output impedance, ensuring that it provides a stable voltage under varying load conditions.

The ZTL431AQE5TA is characterized by its tight voltage tolerance, with options at ±0.5%, ±1%, and ±2% over the extended industrial temperature range (-40°C to +125°C). This precision makes it suitable for critical applications that require a consistent and precise voltage reference.

Furthermore, the device is encapsulated in a small SOT-23 package, making it ideal for space-constrained applications. Its surface-mount form factor allows for efficient assembly in automated manufacturing processes, contributing to a reduction in production costs and time.

Key features of the ZTL431AQE5TA include:

  • Adjustable output voltage from 2.5V up to 36V
  • Low output noise for stable operation
  • Low dynamic output impedance for consistent performance
  • Tight voltage tolerances for precise regulation
  • Extended industrial temperature range for versatile use
  • Compact SOT-23 package for space-saving design

Diodes Incorporated's ZTL431AQE5TA is an excellent choice for designers looking for a reliable and precise shunt regulator that can be easily integrated into a variety of electronic systems. Whether it's for power supplies, battery chargers, or voltage monitoring circuits, this component ensures efficient and stable operation.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
Kemet
Need more? Email Us
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7233 $50.6310
170+ $0.5935 $100.8950
265+ $0.5749 $152.3485
360+ $0.5564 $200.3040
465+ $0.5378 $250.0770
625+ $0.4822 $301.3750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess