EN
  • EN
  • DE

ZTX657STZ

Part No ZTX657STZ
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS NPN 300V 0.5A E-LINE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 25 Weeks
Features Bipolar (BJT) Transistor NPN 300 V 500 mA 30MHz 1 W Through Hole E-Line (TO-92 compatible)
Manufacturer Diodes Incorporated
Package Tape & Box (TB)
Operating Temperature Range -55°C ~ 200°C (TJ)
Mounting Through Hole
Package E-Line-3, Formed Leads
Case / Package E-Line (TO-92 compatible)
Family Name ZTX657
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 904352-ZTX657STZ
Ultra Librarian 3D Model Ultra Librarian ZTX657STZ CAD Model

Description

Introducing the ZTX657STZ - A High-Performance Bipolar Transistor by Diodes Incorporated

Diodes Incorporated, a leading manufacturer in the semiconductor market, presents the ZTX657STZ, a robust bipolar transistor designed to cater to a wide range of applications. This innovative component is engineered to deliver high efficiency and reliability, making it an ideal choice for designers looking to optimize their electronic circuits.

Key Features of the ZTX657STZ

  • High Current Gain Performance: The ZTX657STZ boasts a remarkable current gain (hFE) range, ensuring efficient current amplification in electronic circuits.
  • Low Saturation Voltage: This transistor is designed with a low saturation voltage to minimize power loss and improve overall efficiency, which is crucial for power-sensitive designs.
  • High Breakdown Voltage: With its high collector-emitter breakdown voltage (VCEO), the ZTX657STZ can handle higher voltages, offering flexibility in a variety of applications.
  • TO-92 Package: Encased in a TO-92 package, the ZTX657STZ is compact and suitable for through-hole mounting, making it easy to integrate into various PCB designs.

Applications of the ZTX657STZ

The versatility of the ZTX657STZ allows it to be used in a diverse array of applications, including:

  • Switching circuits
  • Amplification stages in audio equipment
  • Driver stages in high-fidelity amplifiers and power supplies
  • Signal processing
  • Control systems

Quality and Reliability

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The ZTX657STZ is manufactured using state-of-the-art processes and is subjected to rigorous testing to ensure it meets the stringent requirements of the electronics industry.

Environmental Compliance

The ZTX657STZ is not only a high-performance component but also environmentally friendly. It complies with RoHS directives, which means it is free from hazardous substances such as lead, mercury, and cadmium. This compliance ensures that the product is suitable for use in environmentally sensitive applications and contributes to the reduction of electronic waste.

For designers and engineers seeking a reliable and efficient bipolar transistor, the ZTX657STZ from Diodes Incorporated stands out as a superior choice. Its combination of high performance, versatile applications, and environmental compliance makes it a valuable addition to any electronic project.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.3196
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Central Semiconductor Corp
TRANS NPN 80V 1A TO-39
Lowest to $3.8418
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 45V 1A SOT-223
Lowest to $2.9105
Nexperia USA Inc.
TRANS NPN 45V 0.1A SOT-323
Lowest to $0.8732
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A PCP
Lowest to $8.7314
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A TP
Lowest to $0.4366

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1017 $55.0850
115+ $0.9040 $103.9600
175+ $0.8757 $153.2475
240+ $0.8475 $203.4000
310+ $0.8192 $253.9520
410+ $0.7345 $301.1450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess