EN
  • EN
  • DE

ZTX658

Part No ZTX658
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS NPN 400V 0.5A E-LINE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Bulk
Status Active
Transistor Polarity NPN
Maximum Current Collector 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage 400V
Max Vce (sat) 500mV @ 10mA, 100mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 50 @ 100mA, 5V
Maximum Power Dissipation 1W
Frequency - Transition 50MHz
Temperature Range - Operating -55°C to 200°C (TJ)
Mounting Through Hole
Case / Package E-Line (TO-92 compatible)
Win Source Part Number 083678-ZTX658
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZTX658 CAD Model

Description

The ZTX658 from Diodes Incorporated is a high-performance bipolar transistor that is specifically designed for applications requiring high current and high voltage operation. This NPN silicon planar medium power transistor is renowned for its reliability and efficiency, making it an ideal choice for a wide range of electronic circuits.

Key Features

  • Voltage Capabilities: The ZTX658 can handle a collector-base voltage (VCBO) of up to 400V, ensuring it can be used in circuits with high voltage requirements.
  • Current Handling: With a continuous collector current (IC) of 1A, this transistor can manage significant current, making it suitable for power regulation and switching applications.
  • Power Dissipation: It has a power dissipation (PD) of 1.25W, which helps in maintaining stability and performance by effectively dissipating the heat generated during operation.
  • Gain Bandwidth Product: The ZTX658 boasts a transition frequency (fT) of 100MHz, providing a good frequency response for amplification purposes.
  • HFE Classification: The device features high DC current gain (hFE) with a minimum value of 40, ensuring efficient amplification in a variety of circuit configurations.

Applications

The ZTX658 is versatile and can be used in various applications, including:

  • Switching regulators
  • Power amplifiers
  • Motor control circuits
  • High voltage inverters
  • Audio equipment

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The ZTX658 is no exception and has been rigorously tested to meet stringent industry standards for performance and reliability. It is available in a TO-92 package, which is widely accepted for through-hole mounting, making it easy to integrate into existing designs.

Environmental Compliance

The ZTX658 is also RoHS compliant, ensuring that it meets the latest environmental standards, minimizing the use of hazardous substances in electronics.

You May Also Be Interested in

Central Semiconductor Corp
TRANS NPN 80V 1A TO-39
Lowest to $3.8418
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 45V 0.1A SOT-323
Lowest to $0.8732
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.3196

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4013 $50.1625
270+ $0.3759 $101.4930
415+ $0.3632 $150.7280
595+ $0.3378 $200.9910
770+ $0.3251 $250.3270
965+ $0.3124 $301.4660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,181 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess