EN
  • EN
  • DE

ZTX718STZ

Part No ZTX718STZ
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS PNP 20V 2.5A E-LINE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 25 Weeks
Features Bipolar (BJT) Transistor PNP 20 V 2.5 A 180MHz 1 W Through Hole E-Line (TO-92 compatible)
Manufacturer Diodes Incorporated
Package Tape & Box (TB)
Operating Temperature Range -55°C ~ 200°C (TJ)
Mounting Through Hole
Package E-Line-3, Formed Leads
Case / Package E-Line (TO-92 compatible)
Family Name ZTX718
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 904353-ZTX718STZ
Ultra Librarian 3D Model Ultra Librarian ZTX718STZ CAD Model

Description

The ZTX718STZ from Diodes Incorporated is a high-performance PNP transistor that offers a compelling blend of efficiency, reliability, and versatility. This transistor is designed for applications requiring high current and high-speed switching, making it an ideal component for power management tasks in a wide range of electronic devices.

Key Features

  • High Current Capability: The ZTX718STZ is capable of handling continuous collector currents up to 2A, making it suitable for high-power applications.
  • Low Saturation Voltage: It features a low collector-emitter saturation voltage, which ensures efficient operation and helps to minimize power loss.
  • Fast Switching Speed: With its fast switching times, the ZTX718STZ is perfect for applications that require rapid transitions, such as switching regulators and power amplifiers.
  • High Gain Bandwidth Product: This transistor offers a high gain bandwidth product (fT), providing excellent performance in high-frequency applications.

Applications

The ZTX718STZ is suitable for a variety of applications, including:

  • Power Management Circuits
  • Linear Amplifiers
  • Switching Regulators
  • Driver Stages in Hi-Fi Amplifiers
  • Signal Processing

Physical Characteristics

Enclosed in a small surface-mount package, the ZTX718STZ is designed for compact PCB layouts and is optimized for automated assembly processes. Its robust construction ensures stability and longevity even in demanding conditions.

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the ZTX718STZ is no exception. It is manufactured to the highest standards to ensure reliable performance even under extreme operating conditions. This makes it a trusted choice for designers and engineers seeking components that will deliver consistent results over the long term.

Environmental Compliance

The ZTX718STZ is compliant with RoHS and REACH regulations, reflecting Diodes Incorporated's dedication to environmental responsibility. This compliance ensures that the product is suitable for use in a wide range of markets, including those with strict environmental standards.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3621 $57.9360
390+ $0.2972 $115.9080
605+ $0.2878 $174.1190
830+ $0.2786 $231.2380
1,075+ $0.2693 $289.4975
1,440+ $0.2414 $347.6160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,070 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess