Introducing the ZTX751STZ/ZTX751 PNP Transistor from Diodes Incorporated
The ZTX751STZ/ZTX751 is a high-quality PNP transistor that is part of Diodes Incorporated's extensive range of semiconductor products. This transistor is designed to offer exceptional performance for a wide variety of applications. It is particularly suited for use in linear amplification and switching applications where high reliability and efficiency are required.
Key Features of the ZTX751STZ/ZTX751
- High Current Capacity: The ZTX751STZ/ZTX751 can handle continuous collector currents up to 2A, making it suitable for moderate to high-power applications.
- Low Saturation Voltage: This transistor has a low collector-emitter saturation voltage (V<sub>CE(sat)), which reduces power dissipation and improves efficiency.
- High Power Dissipation: With a power dissipation of up to 1W, the ZTX751STZ/ZTX751 is capable of handling relatively high thermal loads.
- Complementary NPN Type Available: For applications requiring complementary transistor pairs, there is a matching NPN type available, which allows for design flexibility.
Applications
The ZTX751STZ/ZTX751 is versatile and can be used in various electronic circuits including, but not limited to:
- Power management circuits
- Linear amplifiers
- Signal processing
- Switching regulators
- Driver stages in hi-fi amplifiers and television circuits
Quality and Reliability
Diodes Incorporated is known for its commitment to quality, and the ZTX751STZ/ZTX751 is no exception. It is constructed with the highest standards to ensure reliable operation under various conditions. The device is also RoHS compliant, meaning it meets the latest environmental standards by avoiding the use of hazardous substances.
Technical Specifications
Parameter
Value
Collector-Base Voltage (V<sub>CB)
-45V
Collector-Emitter Voltage (V<sub>CE)
-60V
Emitter-Base Voltage (V<sub>EB)
-5V
Continuous Collector Current (I<sub>C)
-2A
Power Dissipation (P<sub>D)
1W
For engineers and designers looking for a reliable PNP transistor with a good balance of power handling and efficiency, the ZTX751STZ/ZTX751 from Diodes Incorporated is an excellent choice.