EN
  • EN
  • DE

ZTX753STZ

Part No ZTX753STZ
Manufacturer Diodes Incorporated
Catalog RF Transistors (BJT)
Description TRANS PNP 100V 2A E-LINE  /  Bipolar (BJT) Transistor PNP 100 V 2 A 140MHz 1 W Through Hole E-Line (TO-92 compatible)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr Diodes Incorporated
Package Cut Tape (CT),Tape & Box (TB)
Transistor Type PNP
Current - Collector (Ic) (Max) 2 A
Voltage - Collector Emitter Breakdown (Max) 100 V
Vce Saturation (Max) @ Ib, Ic 500mV @ 200mA, 2A
Current - Collector Cutoff (Max) 10µA (ICBO)
Power - Max 1 W
Frequency - Transition 140MHz
Temperature Range - Operating -55°C ~ 200°C (TJ)
Mounting Type Through Hole
Package / Case E-Line-3, Formed Leads
Supplier Device Package E-Line (TO-92 compatible)
Base Product Number ZTX753
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Other Names ZTX753STZ-ND,ZTX753STB,ZTX753SCT
Standard Package 2,000
Win Source Part Number 1106389-ZTX753STZ
Ultra Librarian 3D Model Ultra Librarian ZTX753STZ CAD Model

Description

Introducing the ZTX753STZ PNP Transistor from Diodes Incorporated

The ZTX753STZ is a high-performance PNP transistor designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This transistor is specifically engineered to meet the rigorous demands of modern electronic circuits, offering exceptional performance in a compact package.

Key Features

  • Voltage & Current Ratings: The ZTX753STZ boasts a collector-emitter voltage (VCEO) of -100V and a collector current (IC) of up to -2A, making it suitable for a wide range of applications.
  • Power Dissipation: With a power dissipation of 1W, this transistor can handle moderate power levels, ideal for various amplifying and switching applications.
  • High Gain Bandwidth Product: It offers a transition frequency (ft) of 100MHz, ensuring high-speed operation for efficient performance in high-frequency signal processing.
  • TO-92-3 Package: Enclosed in a widely-used TO-92-3 package, the ZTX753STZ is easy to integrate into various circuit designs while providing robustness and reliability.

Applications

The versatility of the ZTX753STZ allows it to be used in a diverse array of applications, including:

  • Audio amplifiers and pre-amplifiers
  • Signal processing
  • Power management circuits
  • Linear amplification and switching
  • Driver stages in hi-fi equipment
  • Automotive and telecommunication circuits

Quality and Reliability

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The ZTX753STZ is no exception, undergoing rigorous testing to ensure it performs under various conditions and throughout its intended lifespan. This commitment to quality makes the ZTX753STZ a trusted choice for engineers and designers looking for a reliable PNP transistor for their electronic projects.

Easy Procurement and Support

Diodes Incorporated provides comprehensive technical support and documentation for the ZTX753STZ, making it easy for professionals to understand and utilize the device effectively. Additionally, their global distribution network ensures that the ZTX753STZ is readily available for procurement, reducing lead times and streamlining the production process for manufacturers.

Whether you're designing a new audio system, developing power regulation modules, or working on high-frequency signal processing, the ZTX753STZ from Diodes Incorporated is an excellent choice that combines performance, quality, and ease of use.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR,BIPOLAR,65W,36V,2.70-
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,RADAR,110W,2.
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 60V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,RADAR,10W,3.1
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR, 150W, 30MHZ,28V,MATC
Need more? Email Us
MACOM Technology Solutions
TRANS NPN 4W 960MHZ-1215MHZ
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7827 $50.8755
160+ $0.6423 $102.7680
245+ $0.6222 $152.4390
335+ $0.6021 $201.7035
430+ $0.5821 $250.3030
575+ $0.5218 $300.0350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess