EN
  • EN
  • DE

ZUMT850CTA

Part No ZUMT850CTA
Manufacturer Diodes Incorporated
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-323
Collector Base Voltage (VCBO) 50 V
Collector Emitter Voltage (VCEO) 45 V
Element Configuration Single
Emitter Base Voltage (VEBO) 5 V
Gain Bandwidth Product 300 MHz
Max Collector Current 100 mA
Maximum Operating Temperature 150 °C
Max Power Dissipation 330 mW
Min Operating Temperature -55 °C
Polarity NPN
RoHS Non-Compliant
Win Source Part Number 1106393-ZUMT850CTA
Categories OEM Parts(T-Z)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ZUMT850CTA CAD Model

Description

Introducing the ZUMT850CTA from Diodes Incorporated

The ZUMT850CTA is a state-of-the-art electronic component designed and manufactured by Diodes Incorporated, a leading global provider and manufacturer of high-quality semiconductor products. This innovative product is crafted to meet the rigorous demands of modern electronic circuits, providing reliability and efficiency in a compact package.

Key Features

  • Low Saturation Voltage: The ZUMT850CTA boasts a low VCE(sat), which minimizes power loss and improves overall efficiency, making it an ideal choice for power-sensitive applications.
  • High Current Gain: With its high hFE, this component ensures a robust and stable performance, even under varying operating conditions.
  • Fast Switching Speeds: The device is engineered for rapid switching, enabling high-speed circuit operation which is crucial for modern digital and switching applications.
  • Surface-Mount Package: The SOT-323 package is designed for automated assembly processes, ensuring ease of integration into PCBs and reducing manufacturing costs.

Applications

The versatility of the ZUMT850CTA allows it to be used across a wide range of applications. It is particularly well-suited for:

  • Power Management Circuits
  • DC-DC Converters
  • Battery-Powered Devices
  • Motor Control Systems
  • Switching Regulators
  • Signal Processing

Reliability and Quality

Diodes Incorporated is committed to delivering products that adhere to the highest standards of quality and reliability. The ZUMT850CTA is no exception, and it has undergone rigorous testing to ensure its performance under a variety of conditions. This component is RoHS compliant, reflecting the company's dedication to environmental responsibility.

Technical Specifications

For engineers and designers looking to incorporate the ZUMT850CTA into their systems, detailed technical specifications are readily available, including electrical characteristics, thermal properties, and mechanical information. This ensures that you can select the ZUMT850CTA with the confidence that it will meet or exceed your application requirements.

Overall, the ZUMT850CTA from Diodes Incorporated represents a blend of innovation, efficiency, and reliability, making it a top choice for designers looking to enhance their electronic products.

You May Also Be Interested in

Lucent
Need more? Email Us
Kemet
Need more? Email Us
Agere Systems
Need more? Email Us
Lucent
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Lucent
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess