EN
  • EN
  • DE

ZUMTS17TA

Part No ZUMTS17TA
Manufacturer Diodes Incorporated
Catalog OEM Parts (T - Z)
Description Transistor NPN 15V 25MA SC70-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-226-3
Collector Base Voltage (VCBO) 25 V
Collector Emitter Breakdown Voltage 15 V
Collector Emitter Voltage (VCEO) 15 V
Continuous Collector Current 25 mA
Current Rating 25 mA
Element Configuration Single
Emitter Base Voltage (VEBO) 2.5 V
Frequency 1.3 GHz
Gain 15 dB
Height 1 mm
Lead Free Contains Lead
Length 2.2 mm
Max Collector Current 500 mA
Maximum Operating Temperature 150 °C
Max Power Dissipation 300 mW
Min Operating Temperature -55 °C
Mount Through Hole
Packaging Cut Tape
Polarity NPN
RoHS Compliant
Transition Frequency 600 MHz
Voltage Rating (DC) 15 V
Weight 59.987591 mg
Width 1.26 mm
Win Source Part Number 961839-ZUMTS17TA
Categories OEM Parts(T-Z)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ZUMTS17TA CAD Model

Description

The ZUMTS17TA is a high-performance, ultra-miniature transistor from Diodes Incorporated, designed to meet the needs of modern electronic applications where space is at a premium. This product is part of Diodes Incorporated's extensive range of bipolar transistors, which are renowned for their reliability and efficiency.

Key Features

  • Ultra-Small Package: The ZUMTS17TA comes in an ultra-miniature package, making it ideal for space-constrained applications without compromising on performance.
  • High Current Capability: Despite its small size, this transistor is capable of handling significant current, offering designers flexibility in high-performance designs.
  • Low Saturation Voltage: The device features a low collector-emitter saturation voltage, which helps to reduce power losses and improve efficiency.
  • Fast Switching Speed: With a fast switching response, the ZUMTS17TA is suitable for applications requiring high-speed operation.

Applications

The ZUMTS17TA is versatile and can be used in a wide range of applications. It is particularly well-suited for portable devices due to its small size and power efficiency. Common applications include:

  • Power management circuits
  • DC-DC converters
  • Signal processing
  • Backlighting in LED displays
  • Charging circuits for battery-powered devices

Technical Specifications

Parameter Value
Package / Case UMT3
Transistor Polarity NPN
Collector-Emitter Voltage (VCEO) 50V
Collector Current (IC) 150mA
Power Dissipation (Pd) 150mW

Quality and Reliability

Diodes Incorporated is committed to providing high-quality products. The ZUMTS17TA is subjected to rigorous testing and quality control procedures, ensuring that it meets the strict standards required for use in industrial and consumer electronics.

You May Also Be Interested in

Lucent
Need more? Email Us
Shindengen
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess