EN
  • EN
  • DE

ZVN2120ASTOA

Part No ZVN2120ASTOA
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 200V 180MA E-LINE
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features N-Channel 200 V 180mA (Ta) 700mW (Ta) Through Hole E-Line (TO-92 compatible)
Manufacturer Diodes Incorporated
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Through Hole
Package E-Line-3
Case / Package E-Line (TO-92 compatible)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 904360-ZVN2120ASTOA
Ultra Librarian 3D Model Ultra Librarian ZVN2120ASTOA CAD Model

Description

Introducing the ZVN2120ASTOA MOSFET by Diodes Incorporated

The ZVN2120ASTOA from Diodes Incorporated is a high-performance, N-Channel enhancement mode Field-Effect Transistor (MOSFET) designed for use in a wide range of electronic applications. This MOSFET features a compact SOT-23 package, making it an ideal choice for space-constrained applications where a small footprint and low on-resistance are essential.

With its advanced technology, the ZVN2120ASTOA provides improved power efficiency and higher switching speeds. It is capable of handling continuous drain currents up to 280 mA, and its low threshold voltage ensures that it can be driven by low-voltage logic signals, making it suitable for interfacing with microcontrollers and other logic devices.

Key Features of ZVN2120ASTOA:

  • Device Type: N-Channel MOSFET
  • Package: SOT-23
  • Continuous Drain Current (I<sub>D): 280 mA
  • Drain-Source Voltage (V<sub>DSS): 200 V
  • R<sub>DS(on): Low on-resistance for improved efficiency
  • Threshold Voltage (V<sub>GS(th)): Low threshold voltage for easy drive from logic circuits

The ZVN2120ASTOA is not only characterized by its performance but also by its robustness. It boasts a high drain-source voltage of 200 V, providing a wide safety margin for applications that may experience voltage spikes or surges. This feature, combined with its high energy efficiency, makes it suitable for a variety of power management tasks, such as switching regulators, power amplifiers, and motor control circuits.

Whether you are designing a power supply, a DC-DC converter, or a motor control system, the ZVN2120ASTOA offers the reliability and performance you need. Its low on-state resistance minimizes power losses and heat generation, ensuring longevity and reliability in your designs.

Diodes Incorporated is known for its commitment to quality, and the ZVN2120ASTOA MOSFET is no exception. It is a testament to their dedication to providing components that meet the demanding requirements of modern electronic systems. Choose the ZVN2120ASTOA for your next project, and experience the combination of performance, efficiency, and compactness that this MOSFET brings to the table.

You May Also Be Interested in

Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess