EN
  • EN
  • DE

ZVN4424GTC

Part No ZVN4424GTC
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 240V 0.5A SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 240V
Continuous Drain Current at 25°C 500mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 2.5V, 10V
Gate-Source Threshold Voltage 1.8V @ 1mA
Max Input Capacitance 200pF @ 25V
Maximum Gate-Source Voltage ±40V
Power Dissipation (Max) 2.5W (Ta)
Maximum Rds On at Id,Vgs 5.5 Ohm @ 500mA, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-223
Dimension TO-261-4, TO-261AA
Win Source Part Number 1120317-ZVN4424GTC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZVN4424GTC CAD Model

Description

Introducing the ZVN4424GTC MOSFET by Diodes Incorporated

Diodes Incorporated presents the ZVN4424GTC, a high-performance, N-channel enhancement mode MOSFET designed to deliver efficiency and reliability for a wide range of applications. This robust semiconductor device is a testament to Diodes Incorporated's commitment to providing industry-leading components that meet the stringent requirements of modern electronic circuits.

Key Features of the ZVN4424GTC

  • High Efficiency: With its low on-resistance, the ZVN4424GTC ensures minimal power loss during operation, making it an energy-efficient choice for designers.
  • Advanced Technology: Manufactured using a state-of-the-art process, this MOSFET offers superior switching performance and enhanced thermal characteristics.
  • Versatility: The ZVN4424GTC is suitable for a broad range of applications, including power management, load switching, and motor control circuits.

Electrical Characteristics

The ZVN4424GTC boasts impressive electrical properties that make it a reliable component for high-demand environments:

  • Drain-Source Voltage (V<sub>DS): 240V
  • Continuous Drain Current (I<sub>D): 510mA
  • Power Dissipation (P<sub>D): 1.25W
  • Low On-Resistance (R<sub>DS(on)): 3.5 Ohms

Durable and Compact Design

The ZVN4424GTC is housed in a small surface-mount package, which allows for efficient use of PCB space without compromising on power handling capabilities. Its robust design ensures long-term reliability, even in harsh operating conditions.

Applications

With its high breakdown voltage and fast switching speeds, the ZVN4424GTC is an excellent choice for a variety of applications, including:

  • DC-DC Converters
  • Solenoid and Relay Drivers
  • Power Amplifiers
  • Battery Management Systems
  • LED Lighting

Whether you're designing a sophisticated power supply or looking to enhance the efficiency of your existing circuitry, the ZVN4424GTC from Diodes Incorporated provides the performance and reliability you need. Its combination of high-voltage capability, low on-resistance, and compact footprint makes it an essential component for any power-sensitive design.

For detailed specifications and application support, visit Diodes Incorporated's official website or contact their technical support team.

You May Also Be Interested in

NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess