EN
  • EN
  • DE

LM4050AEM3-10/NOPB

Part No LM4050AEM3-10/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 0.1% SOT23-3 / Shunt Voltage Reference IC Fixed 10V V ±0.1% 15 mA SOT-23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Reference Type Shunt
Output Type Fixed
Voltage - Output (Min/Fixed) 10V
Current - Output 15 mA
Tolerance ±0.1%
Temperature Coefficient 50ppm/°C
Noise - 0.1Hz to 10Hz -
Noise - 10Hz to 10kHz 150µVrms
Voltage - Input -
Current - Supply -
Current - Cathode 110 µA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number LM4050
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353604-LM4050AEM3-10/NOPB
Ultra Librarian 3D Model Ultra Librarian LM4050AEM3-10/NOPB CAD Model

Description

Product Overview: LM4050AEM3-10/NOPB

The LM4050AEM3-10/NOPB is a precision micropower shunt voltage reference from Texas Instruments, offering a fixed reverse breakdown voltage of 10V. Designed for high-performance analog and digital applications, this voltage reference is part of TI's LM4050 series, which is renowned for its stability and reliability over a wide range of operating conditions.

Key Features

  • Precision Voltage: The LM4050AEM3-10/NOPB provides a highly accurate 10V output with a precision of ±0.1% (Grade A) at 25°C. This makes it suitable for critical measurement applications where precision is key.
  • Low Temperature Coefficient: It has an excellent temperature coefficient, ensuring minimal voltage variation across a temperature range of -40°C to +85°C, which is essential for consistent performance in variable environments.
  • Wide Operating Current Range: The device operates over a wide current range from 60 μA to 15 mA, providing design flexibility and compatibility with a variety of circuits.
  • Stable with Capacitive Loads: The LM4050AEM3-10/NOPB is stable with capacitive loads, making it easy to integrate into systems without worrying about oscillation issues.
  • Low Dynamic Impedance: The low dynamic impedance ensures good load regulation, which is crucial in maintaining a stable voltage reference under varying load conditions.

Applications

The LM4050AEM3-10/NOPB is versatile and can be used in a multitude of applications, including:

  • Portable and battery-powered equipment
  • Precision data converters
  • Industrial instrumentation
  • Automotive electronics
  • Medical and healthcare systems

Package and Quality

Housed in a robust SOT-23 package, the LM4050AEM3-10/NOPB is compact and suitable for space-constrained applications. The NOPB designation indicates that the product is lead-free and RoHS compliant, adhering to environmental standards. Texas Instruments' commitment to quality ensures that this voltage reference maintains high performance over its lifespan, making it a reliable choice for precision applications.

You May Also Be Interested in

Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841
Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-3 / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 15 mA SOT-23-3
Lowest to $0.5200
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $2.0073

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8726 $50.3438
32+ $3.1775 $101.6800
49+ $3.0782 $150.8318
68+ $2.9789 $202.5652
87+ $2.8796 $250.5252
117+ $2.5818 $302.0706
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess