EN
  • EN
  • DE
  • IT

ZVN4525GTA

Part No ZVN4525GTA
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 250V 310MA SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 250V
Continuous Drain Current at 25°C 310mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 2.5V, 10V
Gate-Source Threshold Voltage 1.8V @ 1mA
Max Gate Charge 3.65nC @ 10V
Max Input Capacitance 72pF @ 25V
Maximum Gate-Source Voltage ±40V
Power Dissipation (Max) 2W (Ta)
Maximum Rds On at Id,Vgs 8.5 Ohm @ 500mA, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-223
Dimension TO-261-4, TO-261AA
Win Source Part Number 084063-ZVN4525GTA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZVN4525GTA CAD Model

Description

The ZVN4525GTA is a high-performance, N-Channel Enhancement Mode Vertical DMOS FET meticulously engineered by Diodes Incorporated. This robust semiconductor device is designed to deliver superior switching performance and high reliability in a wide range of applications. With its compact SOT-223 package, the ZVN4525GTA combines space-saving with the power handling capabilities expected of modern electronic components.

Key Features

  • High-Speed Switching: The ZVN4525GTA is optimized for fast switching applications, enabling efficient operation at high frequencies.
  • Low On-Resistance: With an impressively low on-state resistance (R<sub>DS(on)), this MOSFET ensures minimal power loss and heat generation during operation.
  • High Breakdown Voltage: The device boasts a high breakdown voltage (BV<sub>DSS), providing a robust performance even under stressful voltage conditions.
  • Gate Protection: Integrated protection features safeguard the gate from over-voltage, ensuring longevity and stable performance.
  • Thermal Performance: The SOT-223 package enhances thermal performance, allowing the device to operate efficiently at higher temperatures.

Applications

The versatility of the ZVN4525GTA MOSFET makes it an ideal choice for a diverse array of electronic applications, including:

  • Power Management Circuits
  • Motor Control Systems
  • DC-DC Converters
  • Load/Relay Drivers
  • Switch Mode Power Supplies (SMPS)

Technical Specifications

Parameter Value Drain-Source Voltage (V<sub>DS) 250V Continuous Drain Current (I<sub>D) 230mA Power Dissipation (P<sub>D) 2.0W R<sub>DS(on) 3.0Ω Package SOT-223

For engineers and designers seeking a reliable N-Channel MOSFET, the ZVN4525GTA from Diodes Incorporated offers an exceptional balance of performance, efficiency, and thermal management, making it a top choice for your electronic design needs.

You May Also Be Interested in

ON Semiconductor
MOSFET N-CH 30V 1.6A SOT-23-3
Lowest to $0.8316
Panasonic
MOSFET P-CH 20V 2A WSSMINI6-F1
Lowest to $0.1837
Panasonic
MOSFET N CH 20V 2A SMINI3-G1-B
Lowest to $0.1926
ON Semiconductor
Trans MOSFET P-CH 500V 2A 3-Pin(3+Tab) TO-220AB Tube / MOSFET P-CH 500V 2A TO220AB
Lowest to $71.7135
ON Semiconductor
MOSFET P-CH 30V 50A TO-220AB
Lowest to $9.8883
ON Semiconductor
MOSFET N-CH 150V 6A DPAK
Lowest to $1.2154
Rohm Semiconductor
Need more? Email Us
STMicroelectronics
N-CHANNEL 30V - 0.014ohm - 45A TO-220 - TO220FP - D2PAK STripFET II™ POWER MOSFET
Lowest to $0.5255
Panasonic
MOSFET P-CH 20V 3A WSMINI6
Lowest to $0.3165

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5470 $57.4350
250+ $0.4488 $112.2000
390+ $0.4348 $169.5720
535+ $0.4208 $225.1280
690+ $0.4068 $280.6920
925+ $0.3647 $337.3475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,540 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess