EN
  • EN
  • DE

ZVNL120ASTOA

Part No ZVNL120ASTOA
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 200V 0.18A TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 200V
Continuous Drain Current at 25°C 180mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 3V, 5V
Gate-Source Threshold Voltage 1.5V @ 1mA
Max Input Capacitance 85pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 700mW (Ta)
Maximum Rds On at Id,Vgs 10 Ohm @ 250mA, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package E-Line (TO-92 compatible)
Dimension E-Line-3
Win Source Part Number 057961-ZVNL120ASTOA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZVNL120ASTOA CAD Model

Description

Introducing the ZVNL120ASTOA N-Channel MOSFET from Diodes Incorporated

Diodes Incorporated presents the ZVNL120ASTOA, a high-performance N-Channel Enhancement Mode Vertical DMOS FET designed for power switching and amplification applications. This MOSFET is an ideal choice for designers looking for a reliable and efficient component that can handle significant power levels in a compact package.

Key Features

  • Low On-Resistance: The ZVNL120ASTOA boasts a low on-resistance, which ensures minimal power loss during operation, leading to higher efficiency in your electronic designs.
  • High-Speed Switching: With its capability for high-speed switching, this MOSFET is suitable for applications requiring fast switching performance, such as power supplies and motor controls.
  • Low Threshold Voltage: The device features a low threshold voltage, making it easy to drive and suitable for low voltage applications.
  • High Input Impedance: The high input impedance means that the MOSFET can be driven by very low current signals, reducing the power necessary for control and minimizing the load on preceding circuit stages.

Applications

The versatility of the ZVNL120ASTOA N-Channel MOSFET allows it to be used in a wide range of applications, including:

  • DC/DC Converters
  • Power Management Functions
  • Motor Controls
  • Audio Amplifiers
  • Switch Mode Power Supplies (SMPS)
  • Relay and Solenoid Drivers

Package and Quality

The ZVNL120ASTOA is available in a TO-92 package, a widely used and recognized package for through-hole components. This packaging is not only robust and easy to handle but also allows for straightforward integration into various circuit board designs. Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability, and the ZVNL120ASTOA is no exception. It is designed to meet or exceed industry standards for performance and longevity.

Whether you are developing power management systems, designing high-efficiency power supplies, or innovating in the field of motor control, the ZVNL120ASTOA from Diodes Incorporated is a component that offers both performance and reliability to help you realize your design goals.

You May Also Be Interested in

Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess