EN
  • EN
  • DE

ZVP4424ASTZ

Part No ZVP4424ASTZ
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 240V 200MA E-LINE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr Diodes Incorporated
Package Tape & Box (TB)
Product Status Active
FET Type P-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 240 V
Current - Continuous Drain (Id) @ 25°C 200mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 3.5V, 10V
Rds On (Max) @ Id, Vgs 9Ohm @ 200mA, 10V
Vgs(th) (Max) @ Id 2V @ 1mA
Vgs (Max) ±40V
Input Capacitance (Ciss) (Max) @ Vds 200 pF @ 25 V
Power Dissipation (Max) 750mW (Ta)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Supplier Device Package E-Line (TO-92 compatible)
Package / Case E-Line-3
Base Product Number ZVP4424
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 743376-ZVP4424ASTZ
Ultra Librarian 3D Model Ultra Librarian ZVP4424ASTZ CAD Model

Description

Diodes Incorporated ZVP4424ASTZ - P-Channel MOSFET

The ZVP4424ASTZ from Diodes Incorporated is a high-performance, P-channel enhancement mode Field-Effect Transistor (MOSFET) designed for power management and switching applications. This MOSFET features a low on-resistance and a high maximum current rating, making it an excellent choice for high-efficiency power conversion and regulation tasks.

The ZVP4424ASTZ operates at a -60V drain-source voltage (V<sub>DS), with a continuous drain current (I<sub>D) of -4.5A, ensuring robust performance for a wide range of applications. Its low threshold voltage (V<sub>GS(th)) allows for easy control at lower gate voltages, enhancing its suitability for low-voltage drive sources and battery-operated devices.

The device is housed in an SOT-223 package, which is not only compact but also offers excellent power dissipation capabilities. This package is designed to optimize the thermal performance, ensuring reliability even under high switching frequencies or heavy load conditions. The ZVP4424ASTZ also boasts a fast switching speed, contributing to reduced switching losses and improved overall efficiency in applications such as DC-DC converters, power supplies, and motor control circuits.

In terms of protection features, the ZVP4424ASTZ comes with built-in gate-source Zener diodes, which provide electrostatic discharge (ESD) protection and enhance the ruggedness of the device against voltage spikes. This makes it a reliable component for use in sensitive electronic equipment where stability and protection are paramount.

Whether you're designing power management systems for consumer electronics, automotive modules, or industrial controls, the ZVP4424ASTZ offers the performance, efficiency, and reliability needed to meet the stringent requirements of modern electronic applications. With its combination of low on-resistance, high current capability, and thermal efficiency, the ZVP4424ASTZ stands out as a solid choice for your P-channel MOSFET needs.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess