The ZXCL320E5TA is a high-performance, low dropout (LDO) voltage regulator designed and manufactured by Diodes Incorporated. This compact and efficient power management component is engineered to meet the stringent demands of modern electronic devices, offering a stable and reliable power supply with a low voltage drop.
Key Features
- Output Voltage: The device provides a fixed output voltage of 3.2V, which is ideal for powering a wide range of integrated circuits and digital logic components.
- High Accuracy: The ZXCL320E5TA boasts excellent output voltage accuracy, ensuring that connected components receive a consistent voltage level for optimal performance.
- Low Dropout: With its low dropout feature, the regulator operates efficiently even when the input voltage is very close to the output voltage, minimizing power loss and heat generation.
- Current Capability: It is capable of delivering up to 150mA of output current, making it suitable for a variety of low-power applications.
- Thermal Protection: The device includes built-in thermal shutdown protection, safeguarding the regulator and connected components from damage due to excessive heat.
- Package: The ZXCL320E5TA comes in a small SOT-23 package, which is perfect for space-constrained applications.
Applications
This LDO voltage regulator is versatile and can be utilized in a broad spectrum of applications, including but not limited to:
- Portable and battery-powered devices
- Microcontroller power supplies
- Reference voltage sources
- Point-of-load power supplies
Quality and Reliability
Diodes Incorporated is known for its commitment to quality and the ZXCL320E5TA is no exception. It is manufactured to the highest standards to ensure consistent performance and reliability across various operating conditions. The LDO's robust design also ensures that it meets the necessary regulatory standards for electronic components.
Conclusion
The ZXCL320E5TA from Diodes Incorporated is a top choice for designers looking for a high-quality, efficient, and compact LDO voltage regulator. Its low dropout characteristic, high accuracy, and thermal protection make it an essential component for stable power management solutions in a wide array of electronic products.