The XC9215 series is a synchronous step-down DC/DC converter with integrated control FETs and synchronous rectification. It offers high efficiency and a compact solution for various portable and embedded applications. The device is designed to provide a stable power supply with a minimal number of external components, incorporating a soft-start function and comprehensive protection features for enhanced reliability.
Applications
- Smartphones and mobile devices
- Wearable technology (smartwatches, fitness trackers)
- Portable power banks and battery chargers
- IoT (Internet of Things) devices
- Wireless communication modules
Features
- Input Voltage Range: 2.7V to 5.5V
- Output Voltage: 1.86V (Fixed)
- Output Current: 600mA
- Switching Frequency: 2.2 MHz
- Integrated Control FETs
- Synchronous Rectification
- Soft-Start Function
- Over Current Protection (OCP)
- Short Circuit Protection (SCP)
- Thermal Shutdown Protection (TSD)
- Package: DFN1612-6
Benefits
- High Efficiency: Synchronous rectification minimizes power loss and maximizes battery life in portable applications.
- Small Footprint: The DFN1612-6 package enables a compact design, making it ideal for space-constrained applications.
- Stable Output Voltage: Provides a stable and regulated 1.86V output, even with fluctuations in input voltage or load current.
- Comprehensive Protection: Built-in OCP, SCP, and TSD features protect the IC and the load from potential damage.
- Simplified Design: Requires minimal external components, streamlining the design process and reducing overall system cost.
Additional Details
The XC9215A186DR has a fixed output voltage of 1.86V and operates at a switching frequency of 2.2MHz. The integrated control FETs contribute to the high efficiency and small size of the converter. The soft-start function limits inrush current during startup, ensuring smooth and reliable operation. The DFN1612-6 package offers excellent thermal performance while maintaining a compact form factor. This DC/DC converter is well-suited for providing efficient and stable power in various portable and embedded systems.