EN
  • EN
  • DE

ZXCT1009T8TA

Part No ZXCT1009T8TA
Manufacturer Diodes Incorporated
Catalog PMIC - Current Regulation/Management
Description IC CURRENT MONITOR 1% SM8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Purpose Current Monitor
Sensing Method High-Side
Accuracy ±1%
Voltage - Input 2.5 V to 20 V
Output Current 9.98mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SM8
Win Source Part Number 036882-ZXCT1009T8TA
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ZXCT1009T8TA CAD Model

Description

Diodes Incorporated ZXCT1009T8TA High-Side Current Monitor

The ZXCT1009T8TA from Diodes Incorporated is a high-precision current monitor that operates on the high side of power systems. This device is specifically designed to accurately measure current flowing through a shunt resistor and provide an output voltage proportional to the sensed current. Its high-side monitoring capability allows it to detect and report the current without interfering with the ground path of the load, which is essential for maintaining system integrity and performance.

Featuring a wide input voltage range from 2.5V to 20V, the ZXCT1009T8TA is a versatile component that can be used in a variety of applications, including but not limited to, battery chargers, power management systems, and overcurrent protection circuits. Its low quiescent current makes it suitable for battery-powered devices, where power conservation is critical.

The device is offered in a small SOT23-8 package, making it an excellent choice for space-constrained applications. The ZXCT1009T8TA operates over a -40°C to +125°C temperature range, ensuring reliable performance across a broad range of operating conditions. The high accuracy and minimal temperature drift of the ZXCT1009T8TA make it a reliable choice for critical applications that demand precise current monitoring.

Key features of the ZXCT1009T8TA include:

  • High-side current sensing
  • Wide input voltage range: 2.5V to 20V
  • Low quiescent current
  • High accuracy with minimal temperature drift
  • Extended operating temperature range: -40°C to +125°C
  • Compact SOT23-8 package for space-saving applications

With its high accuracy and compact form factor, the ZXCT1009T8TA is an excellent choice for designers who require reliable current monitoring in their systems. Whether it's for power management, battery monitoring, or safety applications, this high-side current monitor from Diodes Incorporated delivers performance and reliability in a tiny footprint.

You May Also Be Interested in

Texas Instruments
IC ELECTRONIC FUSE 2% 24VQFN
Lowest to $2.5898
Diodes Incorporated
HIGH-SIDE CURRENT MONITOR WITH COMPARATOR
Lowest to $8.1520
Texas Instruments
IC ELECTRONIC FUSE 10VQFN
Lowest to $1.2610
Texas Instruments
LM134/LM234/LM334 3-Terminal Adjustable Current Sources
Lowest to $1.3098
Analog Devices Inc.
SOT-223-3 Current Regulation - Diodes, Transistors RoHS
Lowest to $11.6418
Texas Instruments
IC CURRENT MONITOR 0.015% 8DSBGA / Current Monitor Regulator High/Low-Side 10mA 8-DSBGA (0.71x1.47)
Lowest to $3.5823
Texas Instruments
IC ELECTRONIC FUSE 2% 24VQFN / Electronic Fuse Regulator 6A 24-VQFN (4x4)
Lowest to $4.0391
STMicroelectronics
IC CURRENT SENSE 36PWRSSO / Current Sense Regulator High-Side PowerSSO-36
Lowest to $11.6032
Others
Lowest to $3.3414

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4839 $51.9365
75+ $1.3882 $104.1150
115+ $1.3403 $154.1345
165+ $1.2446 $205.3590
210+ $1.1967 $251.3070
265+ $1.1489 $304.4585
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,025 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess