EN
  • EN
  • DE

ZXFV4089N8TC

Part No ZXFV4089N8TC
Manufacturer Diodes Incorporated
Catalog Linear - Amplifiers - Video Amps and Modules
Description VIDEO AMPLIFIER WITH DC RESTORATION | IC AMP DC RESTORATION 8SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel
Status Obsolete
Applications DC Restoration
-3db Bandwidth 210MHz
Slew Rate 400V/μs
Supply Current 8mA
Current - Output / Channel 40mA
Supply Voltage , Single/Dual (±) ±4.75V ~ 5.25V
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOP
Family Part Number ZXFV4089
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1283375-ZXFV4089N8TC
Manufacturer Homepage www.diodes.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZXFV4089N8TC CAD Model

Description

The ZXFV4089N8TC from Diodes Incorporated is a high-performance, precision operational amplifier that has been designed to cater to a wide range of applications requiring accurate signal amplification. This operational amplifier features a unique combination of low offset voltage, low noise, and high speed, making it an ideal choice for audio, instrumentation, and control systems.

Key Features

  • Low Offset Voltage: Ensures high accuracy in signal processing applications, minimizing error and drift over time.
  • Low Noise: Provides a clean amplification of the signal, which is critical for high-fidelity audio applications and precise measurement instruments.
  • High Speed: Offers fast response times and high slew rates, enabling the amplifier to handle quick changes in the input signal without lag.
  • Wide Supply Voltage Range: Compatible with a variety of power supplies, increasing the versatility of the operational amplifier in different circuit configurations.
  • Stable Operation: Designed for stability and reliability, reducing the risk of oscillations and ensuring consistent performance.

Applications

The ZXFV4089N8TC is well-suited for a range of applications, including:

  • High-quality audio amplification
  • Precision data acquisition systems
  • Active filters and oscillators
  • Voltage regulators and references
  • Analog-to-digital and digital-to-analog converters

Product Specifications

Parameter Value
Package Type N8TC
Number of Channels Single
Supply Voltage (Min) 4.5V
Supply Voltage (Max) 5.5V
Operating Temperature Range -40°C to +85°C

As a product of Diodes Incorporated, a leading manufacturer in the semiconductor market, the ZXFV4089N8TC is backed by cutting-edge technology and rigorous quality control processes. Whether for professional or enthusiast projects, this operational amplifier is sure to deliver exceptional performance and reliability.

You May Also Be Interested in

Texas Instruments
Lowest to $4.5864
Texas Instruments
IC AGC AMP FOR TV TUNER 8VSSOP
Need more? Email Us
Intersil
IC AMP VIDEO 125MHZ QUAD 20DIP
Need more? Email Us
Intersil
IC VIDEO DRIVER 8MHZ R-R SC70-6
Lowest to $10.8246
Texas Instruments
LMH6714/ LMH6720/ LMH6722/ LMH6722Q Wideband Video Op Amp; Single, Single | IC OP AMP QUAD VIDEO 14-SOIC
Lowest to $4.8344
Analog Devices Inc.
Dual, Current Feedback Low Power Op Amp
Lowest to $13.0574
Intersil
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
SD Video Filter Amplifiers
Lowest to $1.3350

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess