EN
  • EN
  • DE

HMT351V7EFR8C-H9T8

Part No HMT351V7EFR8C-H9T8
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1333 512Mx72 ECC Reg/RDIMM 2Rx8 (4GB) VLP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949443-HMT351V7EFR8C-H9T8
Series *
Ultra Librarian 3D Model Ultra Librarian HMT351V7EFR8C-H9T8 CAD Model

Description

The HMT351V7EFR8C-H9T8 is a 4GB DDR3 PC3-14900E ECC Unbuffered DIMM (UDIMM) memory module manufactured by Hynix Semiconductor. This module is designed for use in desktops and workstations requiring high-performance and reliable memory solutions.

Applications:

  • High-Performance Desktops: Ideal for desktop computers used for gaming, content creation, and other memory-intensive applications.
  • Workstations: Suitable for professional workstations used for tasks such as video editing, 3D rendering, and software development.
  • Entry-Level Servers: Can be used in entry-level server systems that support unbuffered ECC memory.
  • Industrial PCs: Designed for industrial PCs requiring reliable memory in demanding environments.

Features:

  • 4GB Capacity: Provides ample memory for running multiple applications and handling large datasets.
  • DDR3 Technology: Utilizes DDR3 (Double Data Rate 3) technology for high-speed data transfer rates.
  • PC3-14900E: Operates at a clock speed of 1866MHz, providing a peak transfer rate of 14900MB/s.
  • ECC Unbuffered DIMM (UDIMM): Includes Error Correction Code (ECC) for detecting and correcting memory errors. Unbuffered design allows for faster access times.
  • 240-Pin DIMM: Standard 240-pin DIMM form factor ensures compatibility with a wide range of motherboards.

Benefits:

  • Improved System Performance: Enhances overall system responsiveness and multitasking capabilities.
  • Enhanced Data Integrity: ECC functionality ensures data accuracy and prevents system crashes caused by memory errors.
  • Increased Reliability: Hynix is a trusted manufacturer known for producing high-quality and reliable memory modules.
  • Compatibility: Designed to be compatible with systems that support DDR3 PC3-14900E ECC UDIMM memory.
  • Cost-Effective: Offers a balance of performance and affordability for users seeking reliable memory solutions.

Additional Details:

The HMT351V7EFR8C-H9T8 module operates at a voltage of 1.5V. It is designed to meet industry standards for DDR3 memory modules. The ECC functionality is crucial for applications where data integrity is paramount. This module can significantly improve the performance and stability of compatible systems.

You May Also Be Interested in

Kingston
Rambus 256MB 800MHz
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess