EN
  • EN
  • DE

ZXGD3004E6TA

Part No ZXGD3004E6TA
Manufacturer Diodes Incorporated
Catalog PMIC - Gate Drivers
Description IC GATE DRVR IGBT/MOSFET SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type IGBT, N-Channel MOSFET
Supply Voltage - Operating 40V (Max)
Current - Peak Output (Source, Sink) 8A, 8A
Input Type Non-Inverting
Rise and Fall Time 13.4ns, 12.4ns
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 044162-ZXGD3004E6TA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ZXGD3004E6
Introduction Date October 09, 2007
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian ZXGD3004E6TA CAD Model

Description

Product Overview: ZXGD3004E6TA

The ZXGD3004E6TA is a high-performance, high-speed MOSFET driver designed and manufactured by Diodes Incorporated, a leading company in the semiconductor industry. This driver is specifically engineered to provide efficient and reliable gate driving for N-channel power MOSFETs and IGBTs.

Key Features

  • High-Speed Operation: The ZXGD3004E6TA is capable of fast switching, with rise and fall times typically less than 5ns, making it ideal for high-frequency applications.
  • High Peak Output Current: This driver can deliver a peak output current of up to 4A, ensuring that the connected MOSFETs or IGBTs are driven hard into their optimal operating regions.
  • Low Power Dissipation: With its low quiescent current and high efficiency, the ZXGD3004E6TA minimizes power loss, which is crucial for maintaining thermal performance in compact designs.
  • Wide Voltage Range: It operates over a wide supply voltage range from 4.5V to 15V, accommodating various application requirements and simplifying power supply design.
  • Input-Output Isolation: The device offers a high degree of isolation between the input signal and the output drive, providing protection and noise immunity to the control circuitry.

Applications

The ZXGD3004E6TA is versatile and can be used in a range of applications, including:

  • DC-DC converters
  • Motor controllers
  • Class-D audio amplifiers
  • Power management systems
  • Switch-mode power supplies

Package and Reliability

Encased in a small SOT-26 package, the ZXGD3004E6TA is designed for space-constrained applications. Its compact footprint does not compromise its performance or reliability. The device is characterized for operation from -55°C to +125°C, ensuring stable performance across a wide temperature range and in harsh environments.

Conclusion

In summary, the ZXGD3004E6TA from Diodes Incorporated is a robust and efficient solution for driving power MOSFETs and IGBTs. With its high-speed operation, powerful peak output current, and wide operating voltage range, it is an excellent choice for designers looking to optimize their power control systems for speed, efficiency, and space savings.

You May Also Be Interested in

Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.3098
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $1.6480
ON Semiconductor
INTEGRATED DRIVER & MOSFFET / High-Side and Low-Side Gate Driver IC Non-Inverting 39-PQFN (5x6)
Lowest to $3.2633
Analog Devices Inc.
IC GATE DRVR HALF-BRIDGE 8DFN / Half-Bridge Gate Driver IC Non-Inverting 8-DFN (2x3)
Lowest to $7.0317
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.0815
Infineon Technologies
10V~17.5V 700mA 360mA DSO-8 Gate Drivers RoHS
Lowest to $1.4553
Infineon Technologies
4.5V~20V 8A 4A SOT-23-5 Gate Drivers RoHS
Lowest to $0.4657
Infineon Technologies
ISO1H816G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $14.6617
Infineon Technologies
4.5V~20V 8A 4A SOIC-16-300mil Gate Drivers RoHS
Lowest to $0.8732

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7970 $52.7820
14+ $7.2181 $101.0534
22+ $6.9925 $153.8350
30+ $6.7670 $203.0100
39+ $6.5414 $255.1146
52+ $5.8647 $304.9644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,990 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess