EN
  • EN
  • DE

ZXGD3112N7TC

Part No ZXGD3112N7TC
Manufacturer Diodes Incorporated
Catalog PMIC - OR Controllers, Ideal Diodes
Description SYNCH MOSFET CONTROLLER SO-7 T&R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -50°C ~ 150°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width), 7 Leads
Case / Package 7-SO
Family Name ZXGD3112
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ZXGD3112N7TCDITR, ZXGD3112N7TCDIDKR, ZXGD3112N7TCDICT
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 904383-ZXGD3112N7TC
Ultra Librarian 3D Model Ultra Librarian ZXGD3112N7TC CAD Model

Description

Introducing the ZXGD3112N7TC from Diodes Incorporated

The ZXGD3112N7TC is a high-performance, precision gate driver designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This advanced component is specifically engineered to enhance the efficiency and reliability of high-speed switching applications. The ZXGD3112N7TC is a testament to Diodes Incorporated's commitment to providing innovative solutions that meet the evolving needs of the electronics industry.

Key Features

  • Fast Propagation Delays: The ZXGD3112N7TC boasts exceptionally low propagation delays, which ensures swift and accurate gate driving for MOSFETs and IGBTs, reducing switching losses and improving overall system performance.
  • High Drive Current: With its ability to provide a peak output current of up to 2A, this gate driver can effectively drive large capacitive loads, making it suitable for high-power applications.
  • Wide Operating Voltage Range: The device operates over a wide supply voltage range from 4.5V to 18V, offering flexibility in various circuit configurations and compatibility with a broad spectrum of power stages.
  • Robust Design: The ZXGD3112N7TC is designed with built-in protection features, including under-voltage lockout (UVLO), which ensures the device operates reliably within its specified voltage thresholds.
  • Energy-Efficient: This gate driver is optimized for low quiescent current, minimizing standby power consumption and making it an energy-efficient choice for modern electronic systems.

Applications

The ZXGD3112N7TC is ideal for a range of applications that require high-speed switching and precise gate control. These include:

  • DC-DC Converters
  • Motor Drives
  • Power Inverters
  • Class-D Audio Amplifiers
  • Switch Mode Power Supplies (SMPS)

Package and Availability

The ZXGD3112N7TC is available in a small, surface-mount SOT23-5 package, which is suitable for compact PCB layouts and space-constrained applications. Its lead-free and RoHS-compliant design ensures environmental sustainability and global regulatory compliance. For designers and engineers looking to integrate a high-quality gate driver into their power management systems, the ZXGD3112N7TC from Diodes Incorporated offers the perfect blend of performance, efficiency, and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC OR CTRLR N+1 8MSOP / OR Controller N+1 ORing Controller N-Channel N:1 8-MSOP
Lowest to $17.1913
Analog Devices Inc.
IC OR CTRLR SRC SELECT 10MSOP
Lowest to $7.8659
Analog Devices Inc.
36V, L LOSS PWRPATH CNTR IN SOT
Lowest to $2.8299
Texas Instruments
LOW IQ, IDEAL DIODE CONTROLLER / OR Controller N+1 ORing Controller N-Channel 1:1 SOT-23-6
Lowest to $0.8680
Analog Devices Inc.
L LOSS PWRPATH CNTR IN SOT
Lowest to $2.5030
Renesas Electronics America
IC OR CTRLR N+1 8DFN
Need more? Email Us
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 12MSOP
Lowest to $11.6418
Maxim Integrated
36V ORING MOSFET CONTRLR W/VOLT
Lowest to $8.7314
Analog Devices Inc.
L LOSS PWRPATH CNTR IN SOT
Lowest to $8.1493

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2273 $58.0914
44+ $2.6481 $116.5164
68+ $2.5654 $174.4472
94+ $2.4826 $233.3644
121+ $2.3999 $290.3879
162+ $2.1515 $348.5430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,914 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess