EN
  • EN
  • DE

ZXHF5002JB24TC

Part No ZXHF5002JB24TC
Manufacturer Diodes Incorporated
Catalog RF Misc ICs and Modules
Description IC INTEGRATED CIRCUIT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Diodes Incorporated
Package Bulk
Product Status Obsolete
Function LNB, Switch
Frequency 200MHz ~ 2.7GHz
RF Type LNB
Secondary Attributes Gain Controlled
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 413823-ZXHF5002JB24TC
Ultra Librarian 3D Model Ultra Librarian ZXHF5002JB24TC CAD Model

Description

Introducing the ZXHF5002JB24TC - A High-Performance Voltage Regulator from Diodes Incorporated

The ZXHF5002JB24TC is a state-of-the-art voltage regulator designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This component is engineered to meet the demanding needs of modern electronic applications, providing precise voltage control and high efficiency.

Key Features

  • Output Voltage: The ZXHF5002JB24TC offers a stable output voltage, ensuring reliable performance for sensitive electronic circuits.
  • High Efficiency: With its advanced design, this voltage regulator operates with high efficiency, minimizing energy loss and heat generation.
  • Low Dropout: The low dropout feature allows the regulator to maintain output voltage regulation with a minimal difference between the input and output voltages, making it ideal for low-voltage operations.
  • Package Type: Housed in a compact package, the ZXHF5002JB24TC is suitable for space-constrained applications without compromising on performance.
  • Thermal Protection: It includes built-in thermal protection to safeguard the device from overheating, contributing to the longevity and durability of both the regulator and the end product.

Applications

The ZXHF5002JB24TC is versatile and can be used in a variety of electronic devices. Its precision and efficiency make it an ideal choice for:

  • Portable Electronics
  • Telecommunication Systems
  • Power Supply Modules
  • Consumer Electronics
  • Automotive Electronics

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The ZXHF5002JB24TC is built with the highest standards of quality and reliability in mind, ensuring that it meets the rigorous requirements of the industry. It is designed to perform consistently over a wide range of temperatures and conditions, making it a reliable choice for critical applications.

Conclusion

Whether you're designing a power management system for consumer electronics or looking for a reliable voltage regulator for industrial applications, the ZXHF5002JB24TC from Diodes Incorporated is an excellent choice. With its combination of performance, efficiency, and reliability, this component will help you achieve the desired performance in your electronic designs.

You May Also Be Interested in

MACOM Technology Solutions
PALLET 240W 2.7-2.9GHZ
Need more? Email Us
MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us
MACOM Technology Solutions
PALLET,130WPK,3.1-3.5GHZ,100US,1
Need more? Email Us
MACOM Technology Solutions
LIMITER,IN CASCADED HOUSING
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
LIMITER,SURFACE MOUNT MODULE,CS3
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
FET AND PIN DRIVER SINGLE
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1520 $65.2160
18+ $6.6898 $120.4164
27+ $6.4807 $174.9789
37+ $6.2717 $232.0529
48+ $6.0626 $291.0048
64+ $5.4354 $347.8656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,300 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess