EN
  • EN
  • DE

ZXLD1356QET5TA

Part No ZXLD1356QET5TA
Manufacturer Diodes Incorporated
Catalog PMIC - LED Drivers
Description LED MV INT SWITCH TSOT25 T&R 3K
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Active
Type DC DC Regulator
Topology Step-Down (Buck)
Internal Switch(s) Yes
Number of Outputs 1
Voltage - Supply (Min) 6V
Voltage - Supply (Max) 60V
Voltage - Output 1.25V ~ 60V
Current - Output / Channel 550mA
Frequency 625kHz
Dimming PWM
Applications Automotive, Lighting, Signage
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case SOT-23-5 Thin, TSOT-23-5
Supplier Device Package TSOT-25
Base Product Number ZXLD1356
Standard Package 3,000 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 700698-ZXLD1356QET5TA
Ultra Librarian 3D Model Ultra Librarian ZXLD1356QET5TA CAD Model

Description

Introducing the ZXLD1356QET5TA LED Driver from Diodes Incorporated

The ZXLD1356QET5TA is a high-efficiency driver for LEDs, designed with cutting-edge technology by Diodes Incorporated. This compact driver IC is specifically tailored to meet the rigorous demands of power LED applications, providing a reliable and robust solution for driving single or multiple LEDs in series.

Key Features and Benefits

  • Wide Input Voltage Range: The device operates over a 7V to 30V input voltage range, making it versatile for use in various systems without the need for additional voltage regulation.
  • Adjustable Output Current: Users can set the output current up to 350mA via an external resistor, allowing for precise control over LED brightness and power consumption.
  • High Efficiency: With an efficiency of up to 95%, the ZXLD1356QET5TA minimizes energy loss, ensuring optimal performance for energy-sensitive applications.
  • Thermal Protection: The built-in thermal shutdown feature protects the device from overheating, improving the safety and longevity of both the driver and the LEDs it controls.
  • Pulse Width Modulation (PWM) Dimming: The device supports PWM dimming, offering designers the flexibility to implement various light intensity levels and dynamic lighting effects.
  • Small Footprint: Housed in a small TSOT25 package, the ZXLD1356QET5TA saves valuable board space, making it ideal for compact electronic devices.

Applications

The ZXLD1356QET5TA is perfect for a wide array of applications where efficient LED driving is crucial. These include:

  • Automotive lighting
  • Architectural lighting
  • General illumination
  • Backlighting for LCD displays
  • Emergency lighting
  • Signage and decorative LED applications

With its robust design and versatile features, the ZXLD1356QET5TA from Diodes Incorporated stands out as an ideal choice for engineers and designers looking to enhance their LED lighting systems. Whether for industrial, commercial, or consumer applications, this LED driver IC ensures reliable and efficient operation, making it an essential component in modern lighting solutions.

You May Also Be Interested in

Intersil
IC LED DRIVER RGLTR DIM 12WLCSP
Lowest to $0.7203
Rohm Semiconductor
IC WHITE LED DRIVER 40SSOP
Lowest to $1.0689
STMicroelectronics
IC LED DRIVER LINEAR 100MA 24SO
Lowest to $2.1498
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.2408
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $0.1970
ON Semiconductor
IC LED DRVR RGLTR DIM 1.5A 8DFN
Lowest to $1.1220
Texas Instruments
IC LED DRIVER RGLTR DIM 9DSBGA
Lowest to $0.5012
IXYS
IC LED DRIVER OFFLINE DIM 8SOIC
Lowest to $4.6566
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $3.6481

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8680 $65.3800
80+ $1.5328 $122.6240
120+ $1.4849 $178.1880
165+ $1.4370 $237.1050
210+ $1.3892 $291.7320
280+ $1.2453 $348.6840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess